location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X1160 2000 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1160
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J5601.002
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:48:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer X1160 2000 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2000 ANSI lumens
  • - Lamp 4000 h
  • - SVGA (800x600) 2000:1
More>>>
Projector
Projection distance
39.4 - 472.4" (1 - 12 m)
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31.5 - 69 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp type
P-VIP
Lamp power
160 W
Lens system
Throw ratio
1.95 - 2.15:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Features
Noise level *
33 dB
Power
Power consumption (standby) *
8 W
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
10.5 x 7.36 x 3.15" (267 x 187 x 80 mm)
Power supply
255 W
Power supply type
100 - 240V
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:09:00
Uk has collected 1 expert review for Acer X1160 2000 ANSI lumens DLP SVGA (800x600) and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 00:57:50
Priced at $899, the Acer X1160 is a decent deal if youre looking for a quick-and-dirty big-screen solution. Its a small, DLP-based projector, which doesnt have an extensive feature set with not so great image quality; however, its an affordable uni...
Good Compact size; strong brightness, which makes it easy to view in brightly-lit rooms; credit card-sized remote control...
Bad Lens cant be zoomed, contrast wasnt very good, some blotchiness was evident during our video tests The Final Word Despite its average picture quality in our tests, the X1160 is a suitable projector for the business person who frequently goes on the r...
Bottom line Despite its average picture quality in our tests, the X1160 is a suitable projector for the business person who frequently goes on the road to give presentations, or for the user who wants an inexpensive big-screen for a home theatre setup.
60%