location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Book 9 14IAH10 Intel Core Ultra 7 255H Hybrid (2-in-1) 14" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Swiss Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga Book 9 14IAH10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83KJ0031MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199271536278 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 13:33:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Book 9 14IAH10 Intel Core Ultra 7 255H Hybrid (2-in-1) 14" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Swiss Teal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Teal
  • - Intel Core Ultra 7 255H Processor cores: 16
  • - Touchscreen 14" 2.8K 2880 x 1800 pixels OLED LED backlight Gloss 16:10
  • - 32 GB LPDDR5x-SDRAM 8400 MHz
  • - 1 TB SSD
  • - Intel Arc 140T
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - 88 Wh 65 W
  • - Windows 11 Home
More>>>
On-the-Go Multitasking
On-the-Go Multitasking

It's time to break free from the desk and take inspiration into actions. Thin, light, and with long battery thanks to its 88Whr battery, the Yoga Book 9i is built for staying on the move.

AI-Fueled Dual-Screen Sorcery
AI-Fueled Dual-Screen Sorcery

Featuring Intel® Core™ Ultra processors, this dual-screen AI PC is optimized for creative tools like photo editing assistants and automatic video clipping, while you edit on one screen and browse for inspiration on the other.

Mindblowing Entertainment Experience
Mindblowing Entertainment Experience

Two dazzling PureSight POLED displays deliver vivid, accurate colors and smooth motion for an immersive entertainment experience. Audio is equally all-consuming, thanks to four speakers, certified by Dolby Atmos® and engineered to deliver theater-like sound.

Equipped for Creativity
Equipped for Creativity

Yoga Book equips you with the gear you need to get the most out of what it has to offer. The in-box goods include a portable, magnetic 1.5mm backlit keyboard, an origami folio, an ergonomic mouse, and the Yoga Pen.

A MODE FOR EVERY MOODConnect Without Compromise
A MODE FOR EVERY MOODConnect Without Compromise

Join live streams, engage with your community, and manage your social presence on one display, while keeping your content planning, analytics, and notes organized on the other.

A MODE FOR EVERY MOODEntertainment That Pops
A MODE FOR EVERY MOODEntertainment That Pops

Transform downtime into playtime. Flip your laptop into tablet mode and dive into your favorite shows, games, or books wherever you are.

A MODE FOR EVERY MOODPerfect Presentations
A MODE FOR EVERY MOODPerfect Presentations

Two screens means more versatility in delivering presentations—with a display on both sides, it’s easier than ever to share ideas and collaborate.

A MODE FOR EVERY MOODEdit on the Go
A MODE FOR EVERY MOODEdit on the Go

Stack your screens vertically and juggle like a pro. Read documents, edit code, or manage social feeds with a natural top-to-bottom view.

A MODE FOR EVERY MOODMultiple Screens, Multiplied Vision
A MODE FOR EVERY MOODMultiple Screens, Multiplied Vision

Intuitive dual-screen naviagation doesn’t come out of nowhwere. That’s why we’ve equipped the Yoga Book 9i Gen 10 with custom software that gives you mastery over two displays.

<p>Keyboard. Touchpad. Magic.</p>

Keyboard. Touchpad. Magic.

The Yoga Book 9i Gen 10 (14″ Intel) boasts a virtual, onscreen keyboard and touchpad that feel intuitive and deliver seamless productivity. When you hold the Yoga Book in Book Mode, conveniently adjust the size of the floating keyboard and type with one hand.

Multiple Windows, Multiple Screens
Multiple Windows, Multiple Screens

Advanced software ensures smooth multitasking on the Yoga Book 9i. Intuitively move windows across the two screens with your fingertip. Enjoy the convenience of app grouping, which lets you launch multiple apps at once based on past behavior.

Smart Note, Smarter Outcomes.
Smart Note, Smarter Outcomes.

Powered by AI, the Yoga Book 9i Gen 10 (14″ Intel)’s Smart Note feature lets you convert notes and sketches into vivid images.

<p>Gesture Controls, Zero Touch</p>

Gesture Controls, Zero Touch

Scroll through Web pages effortlessly by simply holding your palm upward or downward. Need to capture a moment? Just close your palm into a fist to instantly trigger a screenshot.

<p>Vivid, Fluid Colours</p>

Vivid, Fluid Colours

The PureSight 14″ 2.8K display with boasts a 120Hz refresh rate so everything looks crisp and fluid.

The Rainbow is Your Palette
The Rainbow is Your Palette

The PureSight display’s 100% DCI-P3 colour accuracy gives you a full range of colours to bring your creativity to life.

Vast Screen Real Estate
Vast Screen Real Estate

The PureSight display boasts a 94%-plus active area ratio, meaning your screen is virtually all screen and almost no bezel. Everything you see matters.

Easy on the Eyes
Easy on the Eyes

Easy on your eyes, hard on your tasks. These certified eye-safe displays cut harmful blue light while keeping colours vibrant.

Focus on You
Focus on You

Look your best on video calls and interact with your PC effortlessly using hand gestures, thanks to the Yoga Book 9i’s 5MP IR camera.

Premium Keyboard
Premium Keyboard

Enjoy an exquisite typing experience thanks to Yoga Book’s optimized keyboard with 1.5mm key travel and right-column function keys. The keys themselves are oil- and water-resistant and silky smooth with 0.3mm dish keycaps.

Up Your Audio Game
Up Your Audio Game

Sound that follows you. Rotating soundbar delivers crisp highs while the two speakers in the chassis pump deep bass. Experience immersive Dolby Atmos that adapts to every mode.

Loud &amp; Clear
Loud & Clear

You’ll sound your best—without background noise distractions—on videocalls thanks to voice recognition and noise-cancelling mics that deliver optimal quality.

A PC BUILT RESPONSIBLY
A PC BUILT RESPONSIBLY

A step towards a finer planet. The ENERGY STAR® rated and EPEAT® Gold-registered* Yoga Book 9i achieves plastic-free packaging. All paper boxes used in packaging is FSC™-certified and made from other controlled material for less undesirable environmental impact.** It's built with 90% post-consumer recycled plastic in the power adapter case.*EPEAT-registered where applicable — see www.epeat.net for registration status by country.**FSC License codes: C151697, C126093.    

<p>Austin Evans</p>

Austin Evans

"The amount of work you can do on this and the amount of screen real estate is terrific."

Design
Color name
Tidal Teal
Product type *
Hybrid (2-in-1)
Product color *
Teal
Form factor *
Convertible (Folder)
Display
Display diagonal *
14"
Display resolution *
2880 x 1800 pixels
Touchscreen *
Yes
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
750 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
255H
Processor cores
16
Processor threads
16
Processor boost frequency
5.1 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
4.4 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
2 GHz
Efficient-core base frequency
1.5 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
96 TOPs
NPU performance up to
13 TOPs
GPU performance up to
74 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8400 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
Storage
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc 140T
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.4
WWAN
Not installed
Ports & interfaces
Thunderbolt 4 ports quantity
3
Intel® Thunderbolt 4
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
Swiss
Software
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery capacity *
88 Wh
Power
AC adapter power
65 W
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Certificates
Certification
ENERGY STAR,EPEAT Gold,RoHS
Weight & dimensions
Width
12.4" (315.1 mm)
Depth
8.25" (209.5 mm)
Height
0.61" (15.5 mm)
Weight *
2.69 lbs (1.22 kg)
Packaging content
Mouse included
Yes
AC adapter included *
Yes