location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab 4G Mediatek LTE 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Android 14 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tab
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAEJ0057GR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154670245 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 09:46:13
The date of the most recent change of the data-sheet in Icecat's system
User Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab 4G Mediatek LTE 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Android 14 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Gray
  • - 10.1" 1920 x 1200 pixels IPS
  • - Mediatek Helio G85 1.8 GHz
  • - 128 GB eMMC Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - 4G Wi-Fi 5 (802.11ac) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 5100 mAh
  • - Android 14
More>>>
Display
Display diagonal *
10.1"
Display resolution *
1920 x 1200 pixels
Maximum refresh rate
60 Hz
LED backlight
Yes
Panel type *
IPS
Display brightness
400 cd/m²
HD type
WUXGA
Native aspect ratio
16:10
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G85
Processor cores
8
Processor frequency *
1.8 GHz
Performance cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
Storage media *
eMMC
Graphics
Graphics card family
ARM
Graphics card
Mali-G52 MC2
Audio
Number of built-in speakers
2
Number of microphones
1
Audio system
Dolby Atmos
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
4G standard
LTE
Bluetooth
Yes
Bluetooth version
5.3
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WWAN
Installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Phone features
Voice call
Yes
Design
Color name
Luna Grey
Device type *
Mobile tablet
Housing material
Metal
Form factor *
Slate
Product color *
Gray
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Battery included
Yes
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
5100 mAh
Standby time
1000 h
Power
USB Type-C charging port *
Yes
Endurance
International Protection (IP) code *
IP52
Weight & dimensions
Width
9.28" (235.7 mm)
Depth
6.08" (154.5 mm)
Height
0.295" (7.5 mm)
Weight
15 oz (425 g)
Packaging content
AC adapter included *
No
Tablet case included
Yes
Certificates
Certification
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%