location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer XF273U W2 computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XF273U W2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.HX3AA.201 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 08:44:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer XF273U W2 computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LCD IPS
  • - Wide Quad HD 2560 x 1440 pixels 16:9
  • - 240 Hz 0.5 ms 400 cd/m²
  • - AMD FreeSync
More>>>
Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
0.5 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort out version
1.2
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (standby) *
0.5 W
Power consumption (max)
55 W
Power consumption (off)
0.3 W
Weight & dimensions
Width (with stand)
24.2" (614 mm)
Depth (with stand)
9.21" (234 mm)
Height (with stand)
15.8" (400.7 mm)
Weight (with stand)
12.7 lbs (5.77 kg)
Width (without stand)
24.2" (614 mm)
Depth (without stand)
2.6" (66 mm)
Height (without stand)
14.4" (366 mm)
Weight (without stand)
9.41 lbs (4.27 kg)
Packaging content
Stand included
Yes