location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Tab Plus Qualcomm Snapdragon 256 GB 12.7" 16 GB Wi-Fi 7 (802.11be) Android 14 Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga Tab Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAEG0147GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155818318 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 12:30:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Tab Plus Qualcomm Snapdragon 256 GB 12.7" 16 GB Wi-Fi 7 (802.11be) Android 14 Teal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile tablet Teal
  • - 12.7" 2944 x 1840 pixels LTPS
  • - Qualcomm Snapdragon 8 Gen 3
  • - 256 GB UFS
  • - Dual camera 13 MP 2 MP Front camera 13 MP
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - 10200 mAh
  • - Android 14
More>>>
Display
Display diagonal *
12.7"
Display resolution *
2944 x 1840 pixels
Maximum refresh rate
144 Hz
LED backlight
Yes
Panel type *
LTPS
Display brightness
650 cd/m²
HD type
3K
Native aspect ratio
16:10
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
8 Gen 3
Processor cores
8
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Storage
Internal storage capacity *
256 GB
Card reader integrated *
No
Storage media *
UFS
Graphics
Graphics card
Adreno 750
Camera
Rear camera type *
Dual camera
Rear camera resolution (numeric) *
13 MP
Second rear camera resolution (numeric)
2 MP
Front camera *
Yes
Front camera resolution (numeric)
13 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.4
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Design
Color name
Tidal Teal
Device type *
Mobile tablet
Product color *
Teal
Performance
Assisted GPS (A-GPS) *
No
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Position location *
No
Security
Fingerprint reader
Yes
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Battery included
Yes
Battery capacity *
10200 mAh
Power
USB Type-C charging port *
Yes
Weight & dimensions
Width
11.5" (290.9 mm)
Depth
7.41" (188.3 mm)
Height
0.263" (6.69 mm)
Weight
22.6 oz (640 g)
Packaging content
AC adapter included *
No
Certificates
Certification
ENERGY STAR,RoHS