location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro QCT1250 Intel Core Ultra 5 235 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QCT1250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT78X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184935873
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2025 19:35:01
The date of the most recent change of the data-sheet in Icecat's system
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL WT78X user manual (38.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Tower QCT1250 Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility - Dell Pro Tower QCT1250 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro QCT1250 Intel Core Ultra 5 235 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business PC Black 180 W
  • - Intel Core Ultra 5 235 Processor cores: 14
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD DVD±RW
  • - Intel Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro 64-bit
More>>>
Take computing to the next level
Take computing to the next level

With powerful processors, ample storage and advanced graphics capabilities, Dell Pro Tower is engineered to deliver outstanding performance and efficiency while offering versatile expandability. Power your workday with Intel® Core™ processors (14th Gen), or upgrade to Intel® Core™ Ultra processors (Series 2), designed to accelerate AI tasks.

Dell Pro Tower
Dell Pro Tower

Ideal for tackling demanding projects, you can select from Intel® Core™ processors, up to i7, or upgrade to Intel® Core™ Ultra processors, up to Ultra 7, for AI-enhanced productivity. Featuring up to 64GB DDR5 memory with up to 6400 MT/s, one M.2 SSD slot (expandable to two via Zoom card), three PCIe slots for expansion, native DisplayPort 1.4 and HDMI 2.1.

Next-level AI
Next-level AI

Dell Pro Tower delivers power-efficient performance for demanding workloads with AI PC options featuring Intel® Core™ Ultra desktop processors (Series 2) and three-tier multi-processing architecture combining CPU, GPU and dedicated NPU. This setup ensures AI-driven apps run faster and smoother across any project.

Purposeful design
Purposeful design

A stylish, elevated design combining sustainability, functionality and powerful performance. Built for durability, all Dell Pro desktops undergo rigorous military-grade testing to deliver reliable performance you can count on.

Advanced thermals
Advanced thermals

Re-engineered, it features an enhanced thermal design to optimize airflow, resulting in up to 50% quieter operation.

Organized and customizable accessories
Organized and customizable accessories

Keep your workplace in peak condition with the optional Dell Pro Tower Dust Filter to protect components even in challenging environments. Reduce cable clutter with the optional Dell Pro Tower Cable Cover.

Ultimate configurability
Ultimate configurability

Get more flexibility and future-proof with a variety of storage and expansion options.

Future-proof for upgrades
Easily expand functionalities with a no-tools chassis for quick access to internal components and up to 3 PCIe slots.

Connect more
Options include DP and HDMI connectivity supporting up to 8K resolution for enhanced video experiences, USB-C/-A and Wi-Fi 7.

Unleash power and precision
Unleash power and precision

Conquer demanding projects
Up to 64GB DDR5 memory with up to 6400 MT/s speeds, 1 M.2 SSD and a 2nd M.2 SSD via Zoom expansion card.

World's most compact tower PC
Optimize your workspace with the most compact tower PC in the industry (under 15L) with versatile expandability.

Multi-monitor setup
Expand your screen setup with integrated graphics, allowing you to use up to 4 displays at once.

Enhanced graphics
Enjoy a smooth viewing experience with optional AMD Radeon™ RX graphics.

Modern device management
Modern device management

Single BIOS strategy:
Streamline PC deployment and simplify fleet management with one unified BIOS across Dell Pro Micro, Slim and Tower PCs.
Built to perform:
Dell Pro desktops are built for reliability and durability, with less than 1% requiring service in their first year.
Dell Trusted Update Experience:
We package the latest BIOS, drivers, and firmware versions for our customers with Dell-exclusive capabilities to simplify PC management.

Simplify IT
Simplify IT

We offer secure and manageable commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Dell Security
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Dell Management
Manage your PCs over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
Dell APEX
APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.

Advancing sustainability
Advancing sustainability

This desktop is powered for sustainability with a design made from recycled materials while meeting key environmental standards.

Innovative materials
The Dell Pro Tower is crafted with 44% post-consumer recycled plastic and closed loop plastic. Dell continues to lead the industry in the use of 50% recycled steel in the chassis of this desktop. Plus, it ships in packaging made with up to 100% recycled content or renewable content.

Reduce e-waste when modernizing your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Raising environmental standards
This product is certified ENERGY STAR® and registered EPEAT Gold with Climate+. It also meets the latest TCO Generation 10 certification, meaning it meets best-in-class standards for energy use and repair.

Accelerate business success with Copilot and Windows 11 Pro
Accelerate business success with Copilot and Windows 11 Pro

AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows, get better answers, grow your skills, and effortlessly optimize workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor generation
Intel Core Ultra (Series 2)
Processor model *
235
Processor cores
14
Processor threads
14
Processor boost frequency
5 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
4.4 GHz
Performance-core base frequency
3.4 GHz
Efficient-core base frequency
2.9 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Number of processors installed
1
Number of processors supported
1
Processor base power
65 W
Maximum turbo power
121 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
27 TOPs
NPU performance up to
13 TOPs
GPU performance up to
6 TOPs
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x DIMM
Memory clock speed
5600 MHz
Non-ECC
Yes
Memory channels
Single-channel
Memory data transfer rate
5600 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
SSD form factor
M.2
Compatible memory cards
Not supported
RAID support
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Maximum on-board graphics card resolution
7680 x 4320 pixels
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Network
LAN controller
Intel® I219-LM
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Number of rear USB ports
4
Number of front USB ports
4
Number of front audio ports
1
Number of SATA III connectors
2
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Water cooling system
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Market positioning
Business
Audio chip
Realtek ALC3204
Audio system
High Definition Audio
Built-in speaker(s)
No
Trusted Platform Module (TPM)
Yes
Product type *
PC
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Power
Power supply *
180 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47/63 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Operating shock
40 G
Non-operating shock
105 G
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Climate +, EPEAT Gold
Doesn't contain
PVC/BFR
Weight & dimensions
Width *
6.06" (154 mm)
Depth *
11.5" (293 mm)
Height *
12.8" (324.3 mm)
Packaging content
Cables included
AC
Display
Display included *
No
Country Distributor
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)