location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA WT-861 500000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT-861
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902K90UN0 show
Show alternative article codes used in the online market place
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 03:39:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA WT-861 500000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500000 pages
  • - Print technology: Laser
  • - Cartridge recollection
  • - Brand compatibility: Kyocera
  • - 1 pc(s)
More>>>
Features
Page yield
500000 pages
Print technology
Laser
Cartridge recollection
Yes
Printing colors
White
Brand compatibility
Kyocera
Compatibility
TASKalfa 6550ci/7550ci/6500i/8000i.
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Packaging data
Quantity per pack
1 pc(s)
Technical details
Color
Yes
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)
Danmark 1 distributor(s)