location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX 420 handheld mobile computer 3.5" 240 x 320 pixels 4.41 oz (125 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX 420
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K150-V222?KIT3
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Pocket LOOX 420 handheld mobile computer 3.5" 240 x 320 pixels 4.41 oz (125 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels
  • - 0.064 GB
  • - 0.4 GHz
  • - Lithium-Ion (Li-Ion) 1100 mAh
More>>>
Display
Display
TFT
Display diagonal *
3.5"
Display resolution *
240 x 320 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Processor
Processor frequency *
0.4 GHz
Built-in processor
PXA255
Network
Networking features
Bluetooth, 802.11b, Wi-Fi sertified
Ports & interfaces
I/O ports
1x built-in microphone 1x speaker 1x headphone 1x IrDA USB 1.1 (slave) via sync cable Serial (RS232) via sync cable
Software
Bundled software
Fujitsu Siemens computers speed menu Pocket Outlook, Pocket Word, Pocket Excel, Calculator MSN Messenger Pocket Internet Explorer Microsoft Reader for Pocket PC Windows Media Player 9 for Pocket PC Pictures Terminal Services Client Jawbreaker Voice recorder Microsoft Active Sync 3.7.1 Fujitsu Siemens computers speed lock Fujitsu Siemens computers backup Software voucher
Power
Battery capacity *
1100 mAh
Battery type
Exchangeable
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
4.41 oz (125 g)
Width
4.45" (113.1 mm)
Depth
2.78" (70.6 mm)
Height
0.555" (14.1 mm)
System requirements
Compatible operating systems
Microsoft Windows Mobile Software 2003 for PocketPC
Technical details
Bundled hardware
USB docking station Carrying case USB sync cable AC adapter with cable
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:08
Uk has collected 5 expert reviews for Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pocket-lint.com
Updated:
2017-03-01 07:59:08
An outside in the PDA stakes has enough power and style to fight back against the iPAQ...
80%
zdnet.co.uk
Updated:
2017-03-01 07:59:08
The Pocket LOOX 420 combines a slimline design with a decent specification that includes both Wi-Fi and Bluetooth. The price is competitive, too.
80%
v3.co.uk
Updated:
2017-03-01 07:59:08
A Pocket PC that can take a pretty picture...
60%
trustedreviews.com
Updated:
2017-03-01 07:59:08
For a long time there was little dispute that HP’s iPAQ was the pinnacle of Pocket PC design. However, some may find the design of its latest range to be too much of a radical departure. Those of a more conservative bent might instead might want to...
80%