location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 78-6969-9880-2 / 800 LK projector lamp 230 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78-6969-9880-2 / 800 LK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78-6969-9880-2 / 800 LK
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Nov 2024 16:12:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M 78-6969-9880-2 / 800 LK projector lamp 230 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 230 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: 3M
  • - Replacement for: DMS-800
  • - 1 pc(s)
More>>>
Features
Brand compatibility *
3M
Compatibility *
DMS-800
Service life of lamp
2000 h
Features
Bulb power *
230 W
Replacement for
DMS-800
Packaging data
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10766 projector lamp 230 W
(show image)
ML10766 ML10766 0.00
(excl. VAT)
0 (incl. VAT)