location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Internet Pro Desktop Sea Grey keyboard Mouse included RF Wireless QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Internet Pro Desktop Sea Grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967468-0100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Internet Pro Desktop Sea Grey keyboard Mouse included RF Wireless QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
More>>>
Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard number of keys
111
Power
Battery type
AA
Mouse
Mouse included *
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
22 x 8.27 x 1.97" (560 x 210 x 50 mm)
Keyboard weight
2.98 lbs (1.35 kg)
Other features
Compatible operating systems
Windows 95, 98, NT 4.0, 2000, Me, XP
I/O ports
USB
Brand Image Article code product Stock Price from
Logitech Cordless Desktop® S 510 keyboard RF Wireless Logitech Cordless Desktop® S 510 keyboard RF Wireless
(show image)
967557-0250 Cordless Desktop® S 510 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop S 510 Media Remote, SD keyboard RF Wireless Logitech Cordless Desktop S 510 Media Remote, SD keyboard RF Wireless
(show image)
967555-0250 Cordless Desktop S 510 Media Remote, SD 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® S 510 Media Remote keyboard RF Wireless Logitech Cordless Desktop® S 510 Media Remote keyboard RF Wireless
(show image)
967555-0123 Cordless Desktop® S 510 Media Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless DT S 510 Media Remote US keyboard RF Wireless Logitech Cordless DT S 510 Media Remote US keyboard RF Wireless
(show image)
967555-0510 Cordless DT S 510 Media Remote US 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop S 510 US keyboard RF Wireless QWERTY Logitech Cordless Desktop S 510 US keyboard RF Wireless QWERTY
(show image)
967557-0100 Cordless Desktop S 510 US 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless Black Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless Black
(show image)
967468-0123?KIT Cordless Internet Pro Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 300 keyboard RF Wireless Logitech Cordless Desktop® LX 300 keyboard RF Wireless
(show image)
967545-0101 Cordless Desktop® LX 300 0.00
(excl. VAT)
0 (incl. VAT)