location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 8GB (1x8GB) 2Rx4 L DDR3-1600 R ECC memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB (1x8GB) 2Rx4 L DDR3-1600 R ECC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3697-L515 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu 8GB (1x8GB) 2Rx4 L DDR3-1600 R ECC memory module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 GB DDR3
  • - 1 x 8 GB
  • - ECC
More>>>
Features
Buffered memory type
Registered (buffered)
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR3
Memory clock speed
1600 MHz
ECC *
Yes
Features
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Packaging data
Package type
DIMM
Logistics data
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMH3814/8GB memory module DDR3 ECC
(show image)
MMH3814/8GB MMH3814/8GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)