location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MDP2DVIW video cable adapter 4.72" (0.12 m) Mini-DisplayPort DVI-I White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to DVI Adapter - Mini DP to DVI-D Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor - mDP 1.2 to DVI Single-Link Adapter Dongle - White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2DVIW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845953 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com MDP2DVIW video cable adapter 4.72" (0.12 m) Mini-DisplayPort DVI-I White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.72" (0.12 m)
  • - Mini-DisplayPort Straight Male
  • - DVI-I Straight Female
  • - 1920 x 1200 pixels
  • - White
  • - 1 pc(s)
More>>>
Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
4.72" (0.12 m)
Connector 1 *
Mini-DisplayPort
Connector 2 *
DVI-I
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Dual Link DVI
No
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product color
White
Plug and Play
Yes
Converter type
Passive video converter
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
40 - 85%
Certificates
Compliance certificates
RoHS, CE
Weight & dimensions
Weight
1.02 oz (29 g)
Width
1.77" (45 mm)
Depth
7.09" (180 mm)
Height
0.591" (15 mm)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.591" (15 mm)
Package weight
1.52 oz (43 g)
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
10.6" (270 mm)
Master (outer) case length
17.9" (455 mm)
Master (outer) case height
14" (355 mm)
Quantity per master (outer) case
200 pc(s)
Other features
Material
Plastic
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)
Nederland 1 distributor(s)