location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zoom Bluetooth Wireless Stereo Headphones/Headset Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zoom Check ‘Zoom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Wireless Stereo Headphones/Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4380-00-68F
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zoom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2022 14:23:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zoom Bluetooth Wireless Stereo Headphones/Headset Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray Headphones
  • - Wireless Bluetooth 20, 100
  • - Supraaural 25 - 16000 Hz 32 Ω 102 dB
  • - Re-chargeable Lithium-Ion (Li-Ion)
More>>>
Brand Image Article code product Stock Price from
Zoom

Zoom Bluetooth Stereo Headphones & USB Bundle for Skype Wireless
(show image)
4386-00-68F Bluetooth Stereo Headphones & USB Bundle for Skype 0.00
(excl. VAT)
0 (incl. VAT)
Zoom

Zoom Bluetooth Stereo Headphones & 3.5mm Jack Transmitter Bundle Wireless White
(show image)
4383-00-68F Bluetooth Stereo Headphones & 3.5mm Jack Transmitter Bundle 0.00
(excl. VAT)
0 (incl. VAT)
Zoom

Zoom 4385-00-68F headphones/headset Wireless Head-band Bluetooth Gray, White
(show image)
4385-00-68F 4385-00-68F 0.00
(excl. VAT)
0 (incl. VAT)