location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Inkjet Cartridge - Replaces No.951XL (CN048AE) ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Inkjet Cartridge - Replaces No.951XL (CN048AE)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10039DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598018329
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Yellow Inkjet Cartridge - Replaces No.951XL (CN048AE) ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Color ink volume
30 ml
Cartridge capacity
High (XL) Yield
Printing colors *
Yellow
Brand compatibility *
HP
Cartridge return & recycling
Yes
Color
Yes
Packaging data
Package width
3.78" (96 mm)
Package depth
1.18" (30 mm)
Package height
5.87" (149 mm)
Package weight
2.36 oz (67 g)
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Article code product Stock Price from
MM 10039UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 10039UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
10039UK 10039UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
10047DK Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10037DK Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) ink cartridge 1 pc(s) Extra (Super) High Yield MM Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) ink cartridge 1 pc(s) Extra (Super) High Yield
(show image)
10036DK Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) 0.00
(excl. VAT)
0 (incl. VAT)