location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic Projector PJ755D 2700 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector PJ755D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ755D
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic Projector PJ755D 2700 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2700 ANSI lumens
  • - Lamp 1500 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 25 - 246"
  • - Focus: Manual
  • - 384 W
More>>>
Projector
Screen size compatibility *
25 - 246"
Projector brightness *
2700 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
15 - 100 kHz
Vertical scan range
43 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
1500 h
Lamp power
250 W
Lens system
Focus *
Manual
Digital zoom
1.2x
Video
Analog signal format system *
NTSC 4.43, PAL, SECAM
Display
Display diagonal
0.7"
Power
Power consumption (typical) *
384 W
Weight & dimensions
Weight *
7.5 lbs (3.4 kg)
Weight & dimensions
Package weight
15 lbs (6.8 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
13 x 3.94 x 10.6" (330 x 100 x 269 mm)
Digital keystone correction
Vertical ± 16°, horizontal ± 5°
Power requirements
100-240VAC, 50-60Hz
I/O ports
RGB Input: 1 x 15-pin HD, D-sub; RGB Output: 1 x DB-15; DVI Input: 1 x DVI; Composite Video Input: 1 x RCA jack; Component Video Input: 1 x RCA jack(set); S-Video Input: 1 x Mini-DIN 4-pin; 1 x USB; 1 x RS-232 (mini-din, 3-pin).
Resolution
1024 x 768 pixels
Recommended humidity operating range
10 - 85%
Recommended operating temperature range (T-T)
5 - 35 °C
Compatibility
PC: Analog: from VGA up to UXGA (scaled); Mac:Analog: up to SXGA
Special features
Soft carrying case, remote with mouse control and laser pointer, picture-in-picture selectable display modes (PC/movie/game/sRGB/ dynamic/user).