location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2311B019 photo paper A4 White Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP-201 Glossy II Photo Paper Plus A4 - 20 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2311B019 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999537269
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 521296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Dec 2024 10:19:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 2311B019 photo paper A4 White Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4
  • - 260 g/m²
  • - Finish type: Gloss
  • - 20 sheets
  • - White
More>>>
Features
Paper size
A4
Product color
White
Finish type *
Gloss
Media weight *
260 g/m²
Sheets per pack
20 sheets
Features
Compatible products
- Bubble Jet: BJC 8200 Photo, i250, i320, i350, i450, i455, i470D, i475D, i550, i560, i6500, i70, i80, i850, i860, i865, i90, i905, i905D, i9100, i950, i960, i965, i990, i9900, i9950, S200, S200X, S300, S330 PHOTO, S500, S520, S530D, S600, S630, S6300, S750, S800, S820, S820D, S830D, S900, S9000 - Bubble Jet SMARTBASE: MP360, MP370, MP390, MP700 Photo, MP730 Photo, MPC190, MPC200 Photo - PIXMA: IP1500, IP1600, IP2000, IP2200, IP2700, IP3000, iP4000, iP4000R, iP4200, iP5000, iP5200, iP5200R, iP6000D, iP6210D, iP6220D, iP6600D, iP8500, iX4000, MP110, MP130, MP150, MP170, MP450, MP500, MP680, MP700, MP750, MP780, MP800, MX340, MX350
Weight & dimensions
Width
8.27" (210 mm)
Height
11.7" (297 mm)
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)