location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® 540 15.4" 1 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Mobile V Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Mobile V5535
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:EM81V5535AW4NC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2025 22:11:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® 540 15.4" 1 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® 540 3.2 GHz Processor cores: 1
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 160 GB DVD Super Multi
  • - MiRage 3+
  • - 2.33 h 65 W
  • - Windows Vista Home Premium
More>>>
Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
540
Processor cores
1
Processor threads
2
Processor frequency *
3.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Processor lithography
90 nm
Processor operating modes
32-bit
Processor codename
Prescott
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
84 W
Tcase
67.7 °C
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
CPU multiplier (bus/core ratio)
16
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
No
Graphics
Discrete graphics card model *
MiRage 3+
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Maximum resolution
1920 x 1440 pixels
Audio
Audio system
Realtek ALC268
Number of built-in speakers
2
Camera
Front camera
No
Network
Integrated wireless LAN, type of network I/F chip
10/100/1000 Mbps Fast Ethernet LAN (SiS196)
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard keystroke
0.0984" (2.5 mm)
Keyboard key pitch
0.748" (1.9 cm)
Keyboard
Pointing device
Touchpad
Keyboard number of keys
87
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
Adobe Acrobat Reader, Norton Internet Security
CD/DVD writing software
Nero
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
No
Execute Disable Bit
No
Idle States
No
Processor package size
37.5 x 37.5 mm
Embedded options available
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
27466
Battery
Number of battery cells
4
Battery capacity
2000 mAh
Battery life (max)
2.33 h
Power
AC adapter power
65 W
AC adapter output current
3.25 A
AC adapter output voltage
20 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE Marking/R&TTE/RoHS/WHQL
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.2" (260 mm)
Height
1.54" (39 mm)
Weight *
5.95 lbs (2.7 kg)
Video
External video modes maximum refresh rate (non-interlaced)
60 Hz
Packaging content
AC adapter included *
Yes
Other features
Wireless technology
IEEE 802.11b, IEEE 802.11g
Infrared data port
No
Type
PC
Power requirements
100 - 240 V @ 50 - 60 H
Driver software for optical drive
Yes
Expansion slots
Express card 34/54
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90 MDC1.5
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:09:43
Uk has collected 5 expert reviews for Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® 540 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Home Premium and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-11-19 03:09:43
Fujitsu Siemens Esprimo Mobile V5535 is a business laptop with a smart, two-tone design that really stands out in this group. Sadly, build quality isnt quite up to the standard wed expect at this price. The DVD drive tray isnt flush with the cas...
60%
Brand Image Article code product Stock Price from
Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® 540 15.4" 1 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® 540 15.4" 1 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business
(show image)
VFY:EM81V5535AW4SF ESPRIMO Mobile V5535 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® 540 15.4" 2 GB DDR2-SDRAM 120 GB MiRage 3+ Windows Vista Home Premium Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® 540 15.4" 2 GB DDR2-SDRAM 120 GB MiRage 3+ Windows Vista Home Premium
(show image)
VFY:EM81V5535BN6GB ESPRIMO Mobile V5535 0.00
(excl. VAT)
0 (incl. VAT)