location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB2DVI USB graphics adapter 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB DVI External Dual or Multi Monitor Video Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2DVI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030826617 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:57:02
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com USB2DVI user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB2DVI USB graphics adapter 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB version: 2.0 USB Type-A Male
  • - DVI output
  • - Number of displays supported: 1
  • - 1680 x 1050 pixels
  • - Black
More>>>
Performance
USB connector type
USB Type-A
USB connector gender
Male
USB version *
2.0
DVI output *
Yes
HDMI output *
No
DisplayPort output *
No
Number of displays supported *
1
DVI connector type
DVI-I
Internal memory
16 MB
Maximum resolution
1680 x 1050 pixels
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 960, 1366 x 768, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+)
USB pass-through
No
Certification
CE, REACH
Design
Product color
Black
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 13.0 Ventura
Weight & dimensions
Width
1.89" (48 mm)
Depth
3.54" (90 mm)
Height
0.925" (23.5 mm)
Weight
2.57 oz (73 g)
USB cable length
19.7" (0.5 m)
Packaging data
Package width
1.85" (47 mm)
Package depth
5.75" (146 mm)
Package height
7.95" (202 mm)
Package weight
7.05 oz (200 g)
Packaging content
Drivers included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:51:12
Uk has collected 1 expert review for StarTech.com USB DVI External Dual or Multi Monitor Video Adapter and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
extremetech.com
Updated:
2011-10-04 08:51:12
makes a wide array of cables, adapters, switches, and stuff like that. Most of it is pretty good; weve used quite a few of the companys products in the past. When this adapter came along, it looked to be a handy little display extender—until you gla...
Good Fairly easy to set up; adds a video-friendly second display.
Bad Setup requires two reboots; mediocre graphics performance; limited resolution support; screws up Vista Aero; more expensive than adding an equally ghetto internal graphics card.
Bottom line Theres a place for this overpriced knickknack, but its probably not your computer room...
40%
Brand Image Article code product Stock Price from
StarTech.com USB2VGADVI USB graphics adapter 1600 x 1200 pixels Black StarTech.com USB2VGADVI USB graphics adapter 1600 x 1200 pixels Black
(show image)
USB2VGADVI USB VGA and DVI Dual Port External Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2DVIMM6 USB graphics adapter 1680 x 1050 pixels Black StarTech.com USB2DVIMM6 USB graphics adapter 1680 x 1050 pixels Black
(show image)
USB2DVIMM6 6ft. USB to DVI Adapter Cable – M/M - 1920x1200 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2DVIE2 USB graphics adapter 1680 x 1050 pixels Black StarTech.com USB2DVIE2 USB graphics adapter 1680 x 1050 pixels Black
(show image)
USB2DVIE2 USB to DVI External Dual or Multi Monitor Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)