location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2856-L37 graphics card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2856-L37
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2856-L37
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2020 09:41:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26361-F2856-L37 graphics card GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz PCI Express x1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10 OpenGL version: 2.1
More>>>
Processor
Processor frequency *
360 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express x1
DVI-I ports quantity *
1
Performance
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.1
Dual Link DVI *
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Half-Length (FH/HL)
Bracket height
Full-Height (FH)
Other features
Mac compatibility
No