location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-505 WLAN 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-505
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-505/E
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2017
Product end of life date
Bullet Points D-Link DIR-505 WLAN 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - RJ-45 WLAN
  • - 150 Mbit/s
  • - Wi-Fi
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
RJ-45
Interface *
WLAN
Ethernet LAN (RJ-45) ports
1
USB ports quantity
1
Network
Maximum data transfer rate *
150 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
150 Mbit/s
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2, WPS
Bandwidth
2.4 GHz
Design
Product color
White
Internal *
No
LED indicators
Yes
Certification
CE,FCC, IC, WHQL, DLNA, Wi-Fi
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
1.65" (42 mm)
Depth
2.68" (68 mm)
Height
2.01" (51 mm)
Weight
4 oz (113.4 g)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:39:13
Uk has collected 19 expert reviews for D-Link DIR-505 WLAN 150 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
computeractive.co.uk
Updated:
2013-05-06 05:39:12
The DIR-505 Mobile Cloud Companion from D-Link is a combined router, access point and repeater that plugs directly into a mains socket. Thankfully for a portable router it is very well made and feels robust.Repeaters extend the range of a wireless rout...
0%
techradar.com
Updated:
2013-05-29 02:34:58
Having your own wireless network when you're travelling can be essential, especially if you need to transform a hotel's complimentary wired connection into a wireless one for your tablet or smartphone, and the D-Link DIR-505 SharePort Mobile Companion is...
Good Small and compact, Integrated power, Wireless repeater and hotspot modes, USB connection...
Bad Not as fast as a full size router, Awkward placement of ports...
Bottom line The D-Link DIR-505 doesn't offer stellar connection speeds weren't stellar, but they were fast enough and dependable enough to give you decent wireless while out on the road. Although the design presents some niggles, this is handy solution to the connect...
80%
techradar.com/au/
Updated:
2014-04-13 01:14:46
Having your own wireless network when you're travelling can be essential, especially if you need to transform a hotel's complimentary wired connection into a wireless one for your tablet or smartphone, and the D-Link DIR-505 SharePort Mobile Companion is...
Good Small and compact, Integrated power, Wireless repeater and hotspot modes, USB connection...
Bad Not as fast as a full size router, Awkward placement of ports...
Bottom line The D-Link DIR-505 doesn't offer stellar connection speeds weren't stellar, but they were fast enough and dependable enough to give you decent wireless while out on the road. Although the design presents some niggles, this is handy solution to the connec...
80%
cravingtech.com
Updated:
2014-04-13 01:14:46
D-Link All-in-one Mobile Companion Review – Ever been in a situation where your hotel does not seem to provide a Wi-Fi connection? When I attended the Blog Award 2009 in Singapore, my hotel room only had one wired network socket. That means my smartpho...
Bottom line There is so much to love about the D-Link All-in-one Mobile Companion. It’s easy to set-up and once you’ve set it up, you can just hook this into any hotel room or places with a network connection. All of your devices will automatically connect to your...
0%
tech2.com
Updated:
2013-05-17 07:27:52
W ireless networking has definitely made life easier with wireless networks and hotspots available while you travel. But some hotel rooms still provide Internet connections via a wired Ethernet port. Same is the case with many offices and conference rooms...
Bottom line The D-Link DIR-505, priced at Rs. 2,299 should definitely be considered as an essential piece of hardware in your travelling kit. The rugged build-quality, compact size and quick configuration are its USP and we recommend this product for every office a...
70%
cravingtech.com
Updated:
2013-05-17 07:27:55
D-Link All-in-one Mobile Companion Review – Ever been in a situation where your hotel does not seem to provide a Wi-Fi connection? When I attended the Blog Award 2009 in Singapore, my hotel room only had one wired network socket. That means my smartpho...
Bottom line There is so much to love about the D-Link All-in-one Mobile Companion. It’s easy to set-up and once you’ve set it up, you can just hook this into any hotel room or places with a network connection. All of your devices will automatically connect to your...
0%
gadgetreview.com
Updated:
2014-02-06 01:21:46
A few years ago Apple put out their Airport Express — basically it was a portable router that plugged directly into an AC outlet for convenience. While not the first to do this, Apple's model caught consumer attention for ease of use. But due to a lack of...
Bottom line Marshal Rosenthal 4.0 5.0 The D-Link DIR-505 All-in-One Mobile Companion is a device that has dual...
80%
technogog.com
Updated:
2014-07-19 02:09:18
If you are a frequent traveler then today's review item is something you may want to keep handy in your laptop bag for your next journey. The D-Link All-in-one Mobile Companion is a networking Swiss Army knife for road warriors, family vacationers or just...
Good Functions as hotspot, Works as router/access point, Doubles as a repeater, Charges USB based devices including iPhones and Android phones, Stream media from attached USB, Portable, Powerful...
Bad Only streams mov and mp4 files, Prongs of plug do not retract or fold away...
Bottom line The D-Link All-in-one Mobile Companion is a must own especially if you travel a lot whether for business or personal reasons. This portable dynamo allows you to bring your own portable network on the road. If the DIR-505 did just that it would be worth th...
90%
Brand Image Article code product Stock Price from
D-Link DWA-125 network card 125 Mbit/s D-Link DWA-125 network card 125 Mbit/s
(show image)
DWA-125 DWA-125 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)