location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DVX392H DVD/Blu-Ray player DVD player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVX392H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVX392H
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2019 17:11:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG DVX392H DVD/Blu-Ray player DVD player
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD player
  • - Video formats supported: DivX, MPEG4
  • - Audio formats supported: MP3, WMA
  • - Progressive scan output
More>>>
Video
HD type
Full HD
Progressive scan output *
Yes
Video D/A Converter (DAC)
14-bit/108MHz
Audio
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
DivX, MPEG4
Audio formats supported
MP3, WMA
Image formats supported
JPG
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Ports & interfaces
Component video (YPbPr/YCbCr) out
1
SCART ports quantity
1
Storage
Optical disc diameter
120 mm
Number of optical discs
1 discs
Technical details
Device type *
DVD player
Disc loading type
Front
Power
Power consumption (typical)
8 W
Power consumption (standby)
1 W
Security
Parental control
Yes
Other features
Dimensions (WxDxH)
16.9 x 1.38 x 7.68" (430 x 35 x 195 mm)