location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90 IS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2555B006 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.3"
Megapixel *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
6.2 - 18.6 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
1.18" (0.0300 m)
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
11.8 - 137.8" (0.3 - 3.5 m)
Flash range (tele)
11.8 - 78.7" (0.3 - 2 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
3"
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
A/V - PAL/NTSC
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Fireworks, Night, Party (indoor), Portrait, Sunset, Underwater
Photo effects *
Black&White, Neutral, Positive film, Sepia, Vivid
Self-timer delay *
10 s
Camera playback
Movie
Playback zoom (max)
2x
Custom color
Yes
Histogram
Yes
Image processor
DIGIC III iSAPS
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-5L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
3.61" (91.6 mm)
Depth
0.823" (20.9 mm)
Height
2.24" (56.8 mm)
Weight
5.47 oz (155 g)
Other features
Video capability
Yes
Dimensions (WxDxH)
3.61 x 2.24 x 0.823" (91.6 x 56.8 x 20.9 mm)
Interface
USB
Lens focal range
f/2.8 - f/4.9
Lens system
6/5
Built-in flash
Yes
Camera shutter speed
1/60 - 1/1500 s
Focal length (35mm film equivalent)
1.38 - 4.13" (35 - 105 mm)
Compatible operating systems
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 05:45:39
Uk has collected 47 expert reviews for Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Photoradar.com
Updated:
2011-08-14 05:45:37
Canon hasn't changed its menu system significantly for a number of years now, choosing to refine basic functions rather than add more advanced features. You can easily find a more advanced compact for similar money, but you'll struggle to find anything...
Bottom line Canon hasn't changed its menu system significantly for a number of years now, choosing to refine basic functions rather than add more advanced features. You can easily find a more advanced compact for similar money, but you'll struggle to find anything...
60%
computeractive.co.uk
Updated:
2011-08-14 05:45:38
Canon’s Digital Ixus range has always been stylish with no sacrifice of build quality, and the 10megapixel, all-metal Ixus 90 IS, complete with chiselled faceplate, is no exception.The IS suffix indicates that it has image stabilisation – here it's of...
Good Solid, reassuringly weighty build for a pointandshoot compact, Fast and userfriendly, Attractive, Huge 3in screen...
Bad Builtin Image Stabilisation, while useful, doesn’t seem as effective as that employed by Canon’s rivals, such as Panasonic, Noise levels at higher ISO settings disappoint, Hieroglyphiclike design of rear flat panel controls initially confuses...
Bottom line An impressive exterior that looks as though it was designed with the precision of a German car manufacturer masks a relatively run-of-the-mill snapshot camera beneath. Still, for those who just want to point and shoot, all the essentials are here – pl...
80%
digicamreview.co.uk
Updated:
2011-08-14 05:45:38
Announced on the 13th of March 2008, the Canon Digital IXUS 90 IS / SD790 is one of Canons new ultra compact, ultra stylish digital cameras with image stabilisation, and features a 3x optical zoom lens, a 3" screen, VGA video recording, a 10 megapixel...
Good Very good image quality Optical image stabilisation helps in low light Excellent 3.0" screen - works in sunlight Compact, stylish, solid metal body Orientation sensor Good battery life Focus assist light Excellent macro mode Quick performance...
Bad Expensive compared to competition Lacks wide angle lens Slightly small scroll wheel and function buttons...
Bottom line The Canon Digital IXUS 90 IS / SD790 is an ultra stylish compact camera that provides an impressive 3" screen, 10 megapixel sensor, 3x optical zoom lens and image stabilisation. Noise is controlled quite well considering the camera has 10 megapixels, a...
0%
Cameras.co.uk
Updated:
2011-08-14 05:45:38
The Canon IXUS 90 IS a stylish digital camera that should fit quite easily into a pocket. It has 10 megapixels, a 3x optical zoom lens and a large 3 inch LCD screen. Why Buy the Canon IXUS 90 IS?The IXUS 90 IS is one of the best quality pocket cameras...
86%
shinyshiny.tv
Updated:
2011-08-14 05:45:38
Yesterday, Zara tried her hand at the pink Canon 80IS. Today, she takes a step away from the pink, with the slightly higher specd IXUS 90 IS. Its chiselled, its crafted, its here to steal your daughters.
0%
techradar.com
Updated:
2011-08-14 05:45:39
The Ixus 90 IS takes up its positions in the middle of Canon’s Ixus range. It lacks the wide angle and longer zoom of its superiors, yet offers this year’s must-haves; image stabilisation, a high pixel count (10MP), face recognition, and a reasonable p...
Good Excellent technology, Great pictures, Easy to use for the most part...
Bad Frustrating rotary control, Limited creative controls, Dull looks...
Bottom line The Ixus 90 IS takes up its positions in the middle of Canon’s Ixus range. It lacks the wide angle and longer zoom of its superiors, yet offers this year’s must-haves; image stabilisation, a high pixel count (10MP), face recognition, and a rea...
70%
T3.com
Updated:
2011-08-14 05:45:39
Great images, packed with intuitive features, a great interface and a strapping build that makes Chuck Norris look like that dude form the Mr Muscle ads; make no mistake this is a cracking camera. The first thing youll notice is the sturdy weightine...
Good Brilliant face recognition, Great images, Feature packed...
Bad Only 3x optical zoom, Heavy and bulky...
Bottom line It may be a little too heavy to keep in your jeans pocket on a night out, but its so good wed advise that you keep a man-bag at the ready.
80%
pocket-lint.com
Updated:
2011-08-14 05:45:39
The IXUS 90 is Canon doing what they do best, just dont expect any fanfare...
Good Solid build, large 3-inch screen, 10 megapixels, image stabilising...
Bad Only a 32MB SD card in the box, nothing ground breaking...
Bottom line The IXUS 90 is Canon doing what they do best, just dont expect any fanfare...
80%
goodgearguide.com.au
Updated:
2011-11-04 10:27:44
Another solid compact camera from Canon, the IXUS 90IS packs in image stabilisation and good image quality. It is only let down by sometimes sluggish performance and some slightly annoying controls.
Good Stylish retro design, sharp images, fast start-up time...
Bad Slow shot-to-shot time, burst mode sluggish, controls can be fiddly The Final Word Another solid compact camera from Canon, the IXUS 90IS packs in image stabilisation and good image quality. It is only let down by sometimes sluggish performance and som...
Bottom line Another solid compact camera from Canon, the IXUS 90IS packs in image stabilisation and good image quality. It is only let down by sometimes sluggish performance and some slightly annoying controls.
75%
stuff.co.nz
Updated:
2011-11-04 10:27:44
Among the masses of shoot from the hip compact digital cameras on the market, the first thing that sets the Canon Ixus 90 IS apart is its elegant styling. The all-metal casing and sharp lines say this is a precision tool, not a toy. The second is its m...
90%
stuff.tv
Updated:
2014-03-20 01:28:57
Superb, stylish, solid... but sabotaged by poor controls...
Good Solid build and sexy styling. Exceptional shots. Great image stabiliser...
Bad Convoluted controls. Pricey. Only 3x zoom...
Bottom line Superb, stylish, solid... but sabotaged by poor controls...
80%
uk.askmen.com
Updated:
2014-11-15 01:08:34
Canon has a fairly nice suite of new features for its PowerShot SD790 IS, such as Focus Check and auto face-detection. However, these add little to the overall value of the camera, and in the end most people will probably just want a great camera that tak...
69%
devhardware.com
Updated:
2011-08-14 05:45:37
The PowerShot SD790 IS from Canon is a continuing testament to Canon’s ability to produce quality camera after quality camera. The SD790 is a compact point-and-shoot model with a modest price tag that reflects its goal of affordable high quality photos...
0%
photographyreview.com
Updated:
2011-08-14 05:45:38
The Canon PowerShot SD790 IS is a 10-megapixel, pocket-sized digital camera with optical image stabilization, a big 3-inch LCD display, DIGIC III image processing, and ISO 1600 sensitivity. Shop for a Canon PowerShot SD790 IS digital camera >>Can...
0%
Neocamera.com
Updated:
2011-08-14 05:45:38
The Canon Powershot SD790 IS finds itself among a too crowded market of ultra-compact digital cameras which produce better images than this one. It seems like in its quest for producing a tiny low-cost digital camera, Canon compromised too much on ima...
40%
imaging-resource.com
Updated:
2011-08-14 05:45:38
With a generous 10-megapixel sensor and a high-resolution, 3-inch LCD, the chiseled Canon SD790 IS ELPH is hard to ignore. Add Canons Face Detection and Motion Detection technology, all handled by the companys premier DIGIC III image processor, and e...
Good One of the more elegant ELPH designs, Optical image stabilization, Large, high-resolution LCD, Face and motion detection, Simple buttons, Good heft, Good Macro performance, Good color, Very high resolution, Excellent image quality, Good performance up...
Bad Optical zoom is just 3x, No true Manual mode, Mode switch snags on bags and pockets, Control dial is awkward, Slightly soft corners at wide angle, Moderate chromatic aberration at wide angle, Noticeable barrel distortion at wide angle, Flash is not ver...
Bottom line With a generous 10-megapixel sensor and a high-resolution, 3-inch LCD, the chiseled Canon SD790 IS ELPH is hard to ignore. Add Canons Face Detection and Motion Detection technology, all handled by the companys premier DIGIC III image processor, and e...
0%
digitalcamerareview.com
Updated:
2011-08-14 05:45:38
The is a 10 megapixel point-and-shoot camera with a 3x optical zoom, image stabilization, and a 3-inch LCD. At first glance, not much in the specifications to distinguish it from the pack. the Canon PowerShot SD790 IS But beyond this straightforw...
Good LCD is large and bright, Relatively simple and intuitive means to get to the common settings, including some custom button setup capability, Fast startup and continuous mode, Optical image stabilization...
Bad Control layout odd, not always well thoughtout, AF fussiness, Noisy digital zoom, No optical viewfinder...
Bottom line The images produced by the Canon PowerShot SD790 IS are generally quite good. Still, I ended up with fewer keepers than normal due to focus issues and noise concerns with the SD790's familiar 10 megapixel sensor. Some will enjoy the SD790's nonstandard...
0%
dcresource.com
Updated:
2011-08-14 05:45:38
The Canon PowerShot SD790 IS Digital ELPH is a well built, easy-to-use ultra-compact camera that produces very good quality photos. Add to that its large, easily visible 3-inch LCD display and optical image stabilization, and youve got a winner. Sure...
Good Very good photo quality (in good light), Stylish, compact, and sturdy metal body, Optical image stabilization, Generally snappy performance, Large 3inch LCD display with very good outdoor / low light visibility, Redeye not a problem thanks to automatic...
Bad Some corner blurriness, vignetting, and purple fringing, Images are on the noisy side in low light, Zoom setting not shown on LCD, Slowcharging flash, No optical viewfinder, More manual controls would be nice, Cant swap memory cards while using a tripod...
Bottom line The Canon PowerShot SD790 IS Digital ELPH is a well built, easy-to-use ultra-compact camera that produces very good quality photos. Add to that its large, easily visible 3-inch LCD display and optical image stabilization, and youve got a winner. Sure...
0%
askmen.com
Updated:
2011-08-14 05:45:38
Even though the ultra compact Canon PowerShot is one of the most popular and best-selling digital cameras available today, the company has not rested on its laurels. Canon’s latest model, the PowerShot SD790 IS, offers up a slew of new features and a c...
69%
whatdigitalcamera.com
Updated:
2011-08-14 05:45:38
Where Canon triumphs, as with previous IXUS models, is design. The IXUS 90 IS has a reassuring weight to it, and the function button looks as though it may be more at home on a spaceship than a digital camera, with circular mode dial completing the int...
Good Design, LCD, speed in use, interface...
Bad Slight noise at high ISOs, may be a touch large for some...
90%
infosyncworld.com
Updated:
2011-08-14 05:45:38
Video Review: The Canon SD790 IS is a typical 10-megapixel compact in an innovative body. The feature-set is workable and includes optical image-stabilization, though the panorama assist is lacking, and we would have liked to see more additions like...
Good Inlaid buttons. Well-integrated wheel control.
Bad Not the best 10-megapixel images weve seen. Lacks features, particularly manual control.
Bottom line The Canon SD790 IS is a typical 10-megapixel compact in an innovative body. The feature-set is workable and includes optical image-stabilization, though the panorama assist is lacking, and we would have liked to see more additions like manual contro...
67%
photographyblog.com
Updated:
2011-08-14 05:45:38
With its all-metal build and what Canon is describing as a chiseled faceplate, theres no denying that the new Digital IXUS 90 IS, while physically larger than the recently-announced IXUS 80 IS, continues the ranges tradition of stylish, good-look...
Bottom line Does the world really need another point-and-shoot Digital IXUS? Probably not, but thats not to suggest the Canon Digital IXUS 90 IS constitutes a less than worthy addition to the series. Its squarish, tank-like design is something of a throwback to...
80%
v3.co.uk
Updated:
2011-08-14 05:45:38
Canon’s Digital Ixus range has always been stylish with no sacrifice of build quality, and the 10megapixel, all-metal Ixus 90 IS, complete with chiselled faceplate, is no exception. The IS suffix indicates that it has image stabilisation – here its of...
Good Solid, reassuringly weighty build for a point-and-shoot compact, Fast and user-friendly, Attractive, Huge 3in screen...
Bad Built-in Image Stabilisation, while useful, doesn’t seem as effective as that employed by Canon’s rivals, such as Panasonic, Noise levels at higher ISO settings disappoint, Hieroglyphic-like design of rear flat panel controls initially confuse...
Bottom line An impressive exterior that looks as though it was designed with the precision of a German car manufacturer masks a relatively run-of-the-mill snapshot camera beneath. Still, for those who just want to point and shoot, all the essentials are here &ndash...
80%
steves-digicams.com
Updated:
2011-08-14 05:45:38
The 10-megapixel PowerShot SD790 IS is one of several Digital ELPH models from Canon for 2008. It offers users powerful high-end features in a compact design. The camera’s 3x zoom has a focusing range from a wide-angle equivalent of 35mm to a maximu...
0%
letsgodigital.org
Updated:
2011-08-14 05:45:38
of a number of new IXUS models, it did not make my photographic heart miss a beat. To be honest, I have had so many IXUS cameras in my hands that Ive lost count. However; the design department of Canon was able to surprise me again with their ingenui...
79%
pcmag.com
Updated:
2011-08-14 05:45:39
Nearly every Canon compact camera weve tested recently has merited a high rating. And the SD790 IS, the latest high-end pocket shooter, takes its place among the SD870 IS, the SD1100 IS, and SD950 IS in Canons ever-expanding arsenal of excellent Di...
Good 3-inch LCD. Newly designed click-wheel control is fast and effective. Excellent images at high ISO settings. Motion-detection technology. Sunset scene mode.
Bad Click-wheel control takes some getting used to. Wide-angle lens could be wider. Slightly underexposed flash shots.
Bottom line For its sleek design, superb new features, and overall excellent image quality, the Canon PowerShot SD790 IS earns our Editors Choice...
90%
computershopper.com
Updated:
2011-08-14 05:45:39
The PowerShot SD790 IS is another notch in the belt for Canons Digital ELPH line. This cameras slick design, speedy response time, and myriad features (including image stabilization and motion detection) make it one of the top in its class...
Good Great image quality; sleek design; easy-to-use interface; quick response time...
Bad No optical viewfinder; touch wheel can be a bit sensitive...
Bottom line A sleek, speedy, easy-to-use camera whose strengths more than make up for its hefty price tag...
82%
trustedreviews.com
Updated:
2011-08-14 05:45:39
I remember when Canon launched its first IXUS camera. The original IXUS used APS film to record its images, rather than a CCD and memory card. The introduction of the APS film format allowed for far smaller compact cameras to be produced, but the IXUS too...
80%
Kenrockwell.com
Updated:
2011-08-14 05:45:39
I personally buy from Ritz, Adorama and Amazon. I cant vouch for any other ads. Canon SD790 IS © 2008 KenRockwell.com. All rights reserved. Canon SD790 IS. enlarge. Id order mine from Adorama as soon as they start taking orders. It helps me keep...
0%
stuff.tv
Updated:
2011-08-14 05:45:39
Superb, stylish, solid... but sabotaged by poor controls...
Good Solid build and sexy styling. Exceptional shots. Great image stabiliser...
Bad Convoluted controls. Pricey. Only 3x zoom...
Bottom line Superb, stylish, solid... but sabotaged by poor controls...
80%