location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Picturemate 290
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C695306
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - LCD
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Time to first page (color, normal)
37 s
Features
Market positioning *
Home & office
Display
LCD
Paper handling
Standard media sizes
10 x 15
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Compatible memory cards
MicroSDHC, MiniSD, MiniSDHC, MMC, MS Duo, MS Pro, MS Pro Duo, SD, SDHC
Weight & dimensions
Weight
6.61 lbs (3 kg)
Packaging data
Bundled software
-Epson Creativity Suite -Epson Easy Photo Print
Other features
Dimensions (WxDxH)
9.09 x 6.5 x 9.84" (231 x 165 x 250 mm)
Connectivity technology
Wired
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:52:19
Uk has collected 24 expert reviews for Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2015-06-27 11:50:31
Weighing in at 3kg and measuring 231x165x25mm, the Epson Picturemate 290 prints out images at a maximum media size of 100x150mm and at speeds of 1.62 pages per minute. With a 3.6-inch preview screen it also has a card reader, Bluetooth support and USB...
100%
techradar.com
Updated:
2015-06-27 11:50:31
Dear oh dear, the Epson looks more like a mop bucket than a printer! Its slab-sided design, muted grey finish and crude-looking buttons are worrying, given that its the most expensive printer on test. However, its rugged wipe-clean design means its t...
Good Excellent quality prints, Quick, Well-designed...
Bad Steep price...
90%
itreviews.com
Updated:
2015-06-27 11:50:46
The PictureMate PM290 is an excellent dedicated photo printer. While not the cheapest available by quite some margin, the extra facilities of the CD/DVD drive and Bluetooth connection, coupled with its strong performance on speed, quality and print co...
0%
pocket-lint.com
Updated:
2015-06-27 11:51:10
With running costs working out to around 20p per photo, it’s hard to ignore the PM290 if you are looking for a truly portable photo lab...
Good Size, ease of use, print quality, built-in archiving, running costs...
Bad Limited editing options...
Bottom line With running costs working out to around 20p per photo, it’s hard to ignore the PM290 if you are looking for a truly portable photo lab...
90%
expertreviews.co.uk
Updated:
2015-06-27 11:51:50
Epsons PictureMate 290 might cost a lot but it does more than other photo printers. Its the only printer here with an integrated CD/DVD writer, so you can back up photos from memory cards to discs. It has built-in Bluetooth so you can print wirele...
60%
macworld.co.uk
Updated:
2015-12-20 09:45:49
The PictureMate Zoom PM 290 portable photo printer is Epson’s upgrade of its PictureMate Flash PM 280, which has been the standout portable photo printer for almost a year. By following in the footsteps of its predecessor and offering excellent prin...
Good Speedy; prints excellent photos with accurate colors and great shadow detail; user friendly; built-in CD burner...
Bad No prints larger than 4 x 6in, boxy, industrial design...
Bottom line The PictureMate Zoom PM 290’s improvements over its predecessor are subtle but significant. Faster, more affordable, and problem-free, the Zoom is the best portable photo printer you can currently buy...
80%
pcadvisor.co.uk
Updated:
2015-12-20 09:46:19
The Epson PictureMate 290 portable photo printer is Epsons upgrade of its PictureMate Flash PM 280. The Epson PictureMate 290 follows in the footsteps of its predecessor and offers excellent print quality, fast print speeds, a great user interface...
Bottom line The Epson PictureMate 290's improvements over its predecessor are subtle but significant. Faster, more affordable, and problem-free, the Epson PictureMate Zoom PM 290 is the best portable photo printer you can currently buy, if you don't mind its prin...
80%
v3.co.uk
Updated:
2015-06-27 11:51:10
Who wants to traipse off to the high street or spend ages uploading images to a website when it’s often easier and cheaper to print photos at home? Epson is the brand of choice for many photo professionals, so is its latest portable printer, the top...
Good Fast good quality photo prints Easy to install ink Memory card slots and Bluetooth compatibility...
Bad Pricey Boxy design wont win any awards No USB cable supplied...
Bottom line The Epson PM 290 is the very definition of ‘you get what you pay for’; unusually in trying to be the jack-of-all-trades it actually succeeds. Not only does it boast the best prints from a portable device we’ve seen, it delivers them supe...
100%
best4reviews.com
Updated:
2015-06-27 11:51:50
Industry pundits feared that the coming of digital photography would kill off high street photo processing. While there was certainly a dip, the death knoll hasn’t definitively sounded – the market to an extent re-invigorated by those...
Good Print speed matches Epson's claims - making it the fastest in its class, colour-rich, sharply detailed prints outclass competing dye subs...
Bad The Cold War 'Funeral in Berlin' era styling, the high asking price (though a non Bluetooth model is available for a more reasonable £99)...
Bottom line It’s rare that we have hardly anything bad to say about a device – but the Epson PictureMate 290 is one of those instances. It’s simply a great product – and with a more competitive price (which you’ll doubtless find online) just perhaps deserving of...
83%
trustedreviews.com
Updated:
2015-06-27 11:51:50
Epson has had quite a bit of success with its dedicated, small-format photo printers. Its new range of PictureMate devices builds on the successful design of earlier models, right down to the odd, clear plastic windows in their lids. The PictureMate PM290...
90%
dpnow.com
Updated:
2015-06-27 11:52:04
Speed and value added features make the Epson PictureMate 290 stand out But is its toughest competitor one of the family? Epson PictureMate 290 6x4 inch ink jet photo printer. Typical pricing: PM290: UK£169, US$200, EU€249 For comparison - PM260: UK...
0%
about.com
Updated:
2015-12-20 09:45:27
The Epson PictureMate Zoom Compact Photo Printer is a versatile machine that produces prints that can rival neighborhood photo labs, in an amazingly short time. It won’t put any professional photo labs out of work, but it can satisfy picky amateur and...
Bottom line The Epson PictureMate Zoom Compact Photo Printer is a versatile machine that produces prints that can rival neighborhood photo labs, in an amazingly short time. It won’t put any professional photo labs out of work, but it can satisfy picky amateur a...
80%
macnews.com
Updated:
2015-12-20 09:45:34
Epson’s small-format printers continue to evolve with the high-end PictureMate Zoom – PM 290 model (US4199.99). It boasts faster printing speeds, a larger 3.6-inch flip-up LCD for easier viewing and editing of files, a handy built-in...
100%
layersmagazine.com
Updated:
2015-12-20 09:45:42
Epson’s small-format printers continue to evolve with the high-end PictureMate Zoom – PM 290 model. It boasts faster printing speeds, a larger 3.6" flip-up LCD for easier viewing and editing of files, a handy built-in CD burner for...
Good Quality prints...
Bottom line Epson's small-format printers continue to evolve with the high-end PictureMate Zoom "“ PM 290 model. It boasts faster printing speeds, a larger 3.6" flip-up LCD for easier viewing and editing of files, a handy built-in CD burner for backi...
100%
pcmag.com
Updated:
2015-12-20 09:45:57
There are two ways of looking at the Epson PictureMate Zoom ($199.99 direct), the high-end model of the newest generation of PictureMate dedicated photo printers. On the one hand, its Epsons faster, less expensive (by $100) replacement for last yea...
Good Built-in DVD/CD-RW drive for archiving photos and printing from optical discs. Low price per photo. Large LCD.
Bad Relatively big and heavy.
Bottom line The Epson PictureMate Zoom archives photos to disc and prints an index sheet for reference. It also prints high-quality 4-by-6-inch photos at warp speed...
80%
maclife.com
Updated:
2015-12-20 09:46:19
Epsons PictureMate Zoom PM 290 is a little dynamo of a printer. It’s all Martha Stewart’s fault. Before the domestic-arts queen came into prominence, all it took to throw a party was food, drinks, music, and, of course, energetic partygoers...
Good Marvelous picture quality. Portable. Good speed.
Bad Stock up on ink and paper. 4by6inch prints only.
Bottom line We liked the Zoom so much, we decided to throw a party just so we can show off the printer and have something to print. Of course, the printer isn’t just limited to party fare; it’s a 4-by-6 workhorse for the office, home, or even on location...
100%
computershopper.com
Updated:
2015-12-20 09:46:19
How do you improve upon the best-selling snapshot printer? With Canon and HP nipping at its heels, Epson ups the ante with the PictureMate Zoom. It adds a CD burner, a larger LCD screen, and a faster print engine. Surprisingly, Epson didn...
Good High-quality prints; built-in CD burner also reads DVDs; photo longevity up to 200 years; search by date range; optional rechargeable battery...
Bad Limited to 4x6 prints; included print pack produces only 20 photos...
Bottom line The best-selling snapshot printer adds a built-in CD burner, a faster print engine, and a larger LCD screen. Printed photos look great, but youre limited to 4x6-inch photos...
85%
pcworld.com_techhive.com
Updated:
2015-12-20 09:46:19
An integrated CD burner makes this snapshot photo printer pricey, but it simplifies mass-quantity photo backups.
Good Very fast; has builtin CD burner, Has builtin CD burner...
Bad Expensive; flesh tones a little pale, Flesh tones a little pale...
Bottom line An integrated CD burner makes this snapshot photo printer pricey, but it simplifies mass-quantity photo backups.
79%
macworld.com
Updated:
2015-12-20 09:46:27
SummaryPros: Speedy; prints excellent photos with accurate colors and great shadow detail; user friendly; built-in CD burner. Cons: No prints larger than 4 by 6 inches; boxy, industrial design. Price as rated: $200 Company: Epson, www.epson.com...
Good Speedy; prints excellent photos with accurate colors and great shadow detail; user friendly; built-in CD burner.
Bad No prints larger than 4 by 6 inches; boxy, industrial design.
Bottom line The PictureMate Zoom PM 290’s improvements over its predecessor are subtle but significant. Faster, more affordable, and problem-free, the Zoom is the best portable photo printer you can currently buy, if you don’t mind its print-size lim...
90%