location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A85 INCL. SELPHY CP400 + 256MB 3 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERSHOT A85 INCL. SELPHY CP400 + 256MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9367A018AA/KIT
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:45:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A85 INCL. SELPHY CP400 + 256MB 3 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 MP
  • - Optical zoom: 3x Digital zoom: 3.6x
  • - Video recording 640 x 480 pixels
  • - Nickel-Metal Hydride (NiMH)
More>>>
Picture quality
Megapixel *
3 MP
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
256 MB
Display
Display *
LCD
Display diagonal *
1.8"
Ports & interfaces
I/O ports
USB (Mini-B, PTP) PictBridge A/V output (PAL/NTSC)
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery
Power requirements
4x Size-AA Alkaline or NiMH Batteries
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
7.05 oz (200 g)
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoImpression, ArcSoft VideoImpression
Other features
Dimensions (WxDxH)
3.98 x 2.52 x 1.24" (101 x 64 x 31.5 mm)
Interface
USB
Data compression
JPEG, DPOF
Lens system
9 elements in 7 groups (1 aspherical element)
Compatible operating systems
Windows 98(including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 - v10.3