location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-40 ink cartridge 1 pc(s) Original Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0615B042 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574628622 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:30:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PG-40 ink cartridge 1 pc(s) Original Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Supply type: Single pack
  • - Standard Yield
  • - Brand compatibility: Canon
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Compatibility *
-- FAX-JX200 -- FAX-JX210P -- PIXMA iP1600 -- PIXMA iP1700 -- PIXMA iP1800 -- PIXMA iP2600 -- PIXMA iP2600 Refurbished -- PIXMA MP140 -- PIXMA MP140 Refurbished -- PIXMA MP150 -- PIXMA MP160 -- PIXMA MP170 -- PIXMA MP180 -- PIXMA MP180 Refurbished -- PIXMA MP190 -- PIXMA MP210 -- PIXMA MP210 Refurbished -- PIXMA MP450 -- PIXMA MP460 -- PIXMA MP460 Refurbished -- PIXMA MP470 -- PIXMA MP470 Refurbished -- PIXMA MX300 -- PIXMA MX300 Refurbished -- PIXMA MX310 -- PIXMA MX310 Refurbished -- PowerShot A530/PIXMA MP460 Combo
Quantity per pack *
1 pc(s)
Black ink volume
16 ml
Type *
Original
Cartridge capacity
Standard Yield
Features
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
Canon
Supply type *
Single pack
Color
No
Weight & dimensions
Weight
2.05 oz (58 g)
Packaging data
Package width
3.27" (83 mm)
Package depth
2.09" (53 mm)
Package height
5.43" (138 mm)
Package weight
3.53 oz (100 g)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)