location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 400r Series - 640 GB Rack (1U) Intel® Celeron® 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 400r Series - 640 GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32988
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:45:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iomega NAS 400r Series - 640 GB Rack (1U) Intel® Celeron® 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - Intel® Celeron® 2.8 GHz
  • - 0.5
More>>>
Storage
Storage drive capacity *
640 GB
Storage drive interface *
IDE/ATA
HDD speed
7200 RPM
RAID levels
1, 5, JBOD
Drive device, buffer size
8 MB
Processor
Processor family *
Intel® Celeron®
Processor frequency *
2.8 GHz
Memory
Internal memory *
0.5 GB
Design
Chassis type *
Rack (1U)
Weight & dimensions
Weight
24.9 lbs (11.3 kg)
Other features
Dimensions (WxDxH)
17.3 x 21.3 x 1.61" (440 x 540 x 41 mm)
Brand Image Article code product Stock Price from
Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U) 1 GB Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U) 1 GB
(show image)
32989 NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) 0.00
(excl. VAT)
0 (incl. VAT)