location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-320 laser printer Color 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-320 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993736164 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2025 14:14:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-320 laser printer Color 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Duplex printing
  • - Total input capacity: 130 sheets Total output capacity: 80 sheets
  • - Internal memory: 32 MB 350 MHz
More>>>
Printing
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, draft quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
26 s
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
130 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Processor frequency
350 MHz
Sound pressure level (printing)
47 dB
Sound power level (standby)
45 dB
Design
Product color *
White
Display
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Weight & dimensions
Weight
24.3 lbs (11 kg)
Dimensions (WxDxH)
15.3 x 12.3 x 9.57" (388 x 313 x 243 mm)
Other features
Emulations
SPL-C
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:29:47
Uk has collected 3 expert reviews for Samsung CLP-320 laser printer Colour 2400 x 600 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)