location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio NP-60 camera/camcorder battery Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-60 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2019 15:58:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Casio NP-60 camera/camcorder battery Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 3.7 V
  • - Black
More>>>
Brand Image Article code product Stock Price from
Jupio

Jupio CCS0007 camera/camcorder battery Lithium-Ion (Li-Ion) 650 mAh
(show image)
CCS0007 CCS0007 0.00
(excl. VAT)
0 (incl. VAT)
Lenmar

Lenmar DLCS60 camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh
(show image)
DLCS60 DLCS60 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBD1016 camera/camcorder battery Lithium-Ion (Li-Ion) 1050 mAh
(show image)
MBD1016 MBD1016 0.00
(excl. VAT)
0 (incl. VAT)