location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Pro-Safe GS748TR Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro-Safe GS748TR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS748TR-100EUS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR Pro-Safe GS748TR Managed
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - MAC address table: 8000 entries
More>>>
Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Gigabit Ethernet (copper) ports quantity
48
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Data transmission
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
48 Gbit/s
Packet buffer memory
0.750 MB
Protocols
Supported network protocols
10BASE-T, 100BASE-TX, 1000BASE-T, 1000BASE-X
Design
Safety
PCE, CUL 60950, EN 60950
Performance
Mean time between failures (MTBF)
196908 h
Power
Power consumption (typical)
71.2 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Latency
5 ms
Dimensions (WxDxH)
17.3 x 10.1 x 1.69" (440 x 257 x 43 mm)
Connectivity technology
Wired
Power requirements
100-240V AC/50-60 Hz
Electromagnetic emissions
CE, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), EN 55024 (CISPR 24), C-Tick
Authentication method
RADIUS, TACACS+
Connectivity LEDs
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
9.3 lbs (4.22 kg)
Brand Image Article code product Stock Price from
NETGEAR ProSafe GS724TR Managed NETGEAR ProSafe GS724TR Managed
(show image)
GS724TR-100EUS ProSafe GS724TR 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe GS724TP Managed Power over Ethernet (PoE) NETGEAR ProSafe GS724TP Managed Power over Ethernet (PoE)
(show image)
GS724TP-100EUS ProSafe GS724TP 0.00
(excl. VAT)
0 (incl. VAT)