location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14121-10 headphone/headset accessory Neckband

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN2100 Neckband (left ear)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14121-10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487009399 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 04:37:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14121-10 headphone/headset accessory Neckband
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Neckband
  • - Bluetooth
  • - Black
More>>>
Features
Product type *
Neckband
Brand compatibility *
Jabra
Compatibility
GN2100
Product color
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
4.72" (120 mm)
Package depth
1.97" (50 mm)
Package height
5.91" (150 mm)
Package weight
0.705 oz (20 g)
Logistics data
Harmonized System (HS) code
85189000
Quantity per master (outer) case
100 pc(s)
Country of origin
China
Brand Image Article code product Stock Price from
Jabra 14121-11 headphone/headset accessory Neckband Jabra 14121-11 headphone/headset accessory Neckband
(show image)
14121-11 GN2100 Neckband (right ear) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Headband Ear pad Jabra GN9120 Headband Ear pad
(show image)
0463-109 GN9120 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 0462-509 headphone/headset accessory Headband Jabra 0462-509 headphone/headset accessory Headband
(show image)
0462-509 GN 2100 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 2 distributor(s)