location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5140 (Blue) 3.56 oz (100.8 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5140 (Blue)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0059142 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5140 (Blue) 3.56 oz (100.8 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue
  • - 128 x 128 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 760 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:57:35
Uk has collected 11 expert reviews for Nokia 5140 (Blue) 100.8 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
T3.com
Updated:
2013-11-20 20:57:28
Look! Its a mobile phone in a wetsuit - and a tough one at that. Its the latest go-anywhere, do-anything handset for the Pepsi Max generation (havent they all died yet?).Because its up against the new ruggedised Siemens M65 on page 76, Nokias be...
60%
iMobile.com.au
Updated:
2013-11-20 20:57:28
Overview IntroductionOnly few manufacturers have dared to create mobile handsets for the purposes of being dust and splash resistant for the rugged and harsh environments the world brings to us. For many people, rough environmental conditions are a pa...
0%
pocket-lint.com
Updated:
2013-11-20 20:57:29
If the take-up on the networks for push-to-talk happens this is a go, but when you need an upgrade this will have been updated- check it out then...
90%
Brand Image Article code product Stock Price from
Nokia

Nokia 5140 Red 3.56 oz (100.8 g)
(show image)
0059143 5140 Red 0.00
(excl. VAT)
0 (incl. VAT)