location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP100 2000 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002292
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP100 2000 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2000 ANSI lumens
  • - Lamp 3500 h
  • - SVGA (800x600) 1200:1
  • - Focus: Manual
  • - 2 W
  • - 228 W
More>>>
Projector
Projection distance
47.2 - 472.4" (1.2 - 12 m)
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
1200:1
Horizontal scan range
31.35 - 68.7 kHz
Vertical scan range
56 - 85 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
4000 h
Lamp power
180 W
Lens system
Focus *
Manual
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
33 dB
Plug and Play
Yes
Certification
CE, TÜV GS, RoHS
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Power
Power consumption (typical) *
228 W
Power consumption (standby) *
7 W
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Other features
Aspect ratio
4:3
Audio input
1 x Phono Jack
Dimensions (WxDxH)
10.7 x 7.83 x 3.15" (272 x 199 x 80 mm)
Power requirements
100 - 240 VAC, 50 - 60 Hz
Connectivity technology
Wired
Video in
1 x Phono Jack
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:43:14
Uk has collected 5 expert reviews for NEC NP100 2000 ANSI lumens DLP SVGA (800x600) and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 00:43:14
Road warriors who want a budget-oriented projector suitable for both business presentations and home theatre will find the NEC NP100 a solid choice. And at around £350, the NEC NP100 is one of the most inexpensive portable models on the market. This...
Bottom line But even with its minor limitations, the NEC NP100 is a good bargain for a projector capable of displaying bright and attractive images in both office and home environments. Richard Jantz Lowest online price: ££356.99...
80%
pcworld.co.nz
Updated:
2011-11-05 15:17:56
Road warriors who want a budget-oriented projector suitable for both business presentations and home theatre will find the NEC NP100 a solid choice.And at $999, the NP100 is one of the most inexpensive portable models on the market. This 2.4kg DLP (Di...
0%
pcworld.co.nz
Updated:
2016-12-29 02:39:17
Road warriors who want a budget-oriented projector suitable for both business presentations and home theatre will find the NEC NP100 a solid choice.And at $999, the NP100 is one of the most inexpensive portable models on the market.This 2.4kg DLP (Digital...
0%
pcmag.com
Updated:
2011-10-04 00:43:14
The NEC Display Solutions NP100 ($500 street) is part of NECs value series of projectors, as you might guess from the price. As such, it sticks strictly to the basics; dont expect to find such niceties as an HDMI connector, for example. What makes...
Good Low price. Easy setup. Easy-to-use menus and convenient controls. Reasonably light weight (5.3 pounds).
Bad Relatively obvious rainbow effect, particularly for full-motion video.
Bottom line The NEC Display Solutions NP100 will give you a bright, reasonably high-quality image for presentations, and it wont blow your budget...
60%
Laptopmag.com
Updated:
2011-10-04 00:43:14
This projector costs less than $500 yet offers plenty of brightness and portability.
Good Low price, Strong contrast, Long-life lamp...
Bad Limited-function remote control...
Bottom line If you have a few extra dollars to spend, we would opt for NEC’s more versatile and higher-resolution XGA version of this projector, the NP200, which is still a bargain at $649. However, the NEC NP100 does a good job with typical presentations at an...
90%
techworld.com
Updated:
2011-10-04 00:43:14
Road warriors who want a budget-oriented projector suitable for both business presentations and home theatre will find the NEC NP100 a solid choice.And at around £350, the NEC NP100 is one of the most inexpensive portable models on the market.This 2.4...
Bottom line But even with its minor limitations, the NEC NP100 is a good bargain for a projector capable of displaying bright and attractive images in both office and home environments...
0%