location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF673/17 Natural glass baby bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF673/17 Natural glass baby bottle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF673/17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010357664 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 03:10:02
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Jan 2025
Product end of life date
Philips AVENT SCF673/17 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Natural latch on due to the wide breast shaped nipple
Natural latch on due to the wide breast shaped nipple

The wide breast shaped nipple promotes natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Unique Petals for a soft, flexible nipple without collapse
Unique Petals for a soft, flexible nipple without collapse

Petals inside the nipple increase softness and flexibility without nipple collapse. Your baby will enjoy a more comfortable and contented feed.

Advanced anti-colic system with innovative twin valve
Advanced anti-colic system with innovative twin valve

Innovative twin valve designed to reduce colic and discomfort by venting air into the bottle and not baby’s tummy.

Heat resistance
Heat resistance

The Natural glass bottle is heat and thermal shock resistant. It can therefore be safely stored in the fridge, warmed, and is also suitable for sterilization.

Pharmaceutical grade glass

Premium quality borosilicate glass to ensure the highest quality for ultimate purity.

Compatible with Philips Avent range

The Philips Avent Natural bottle is compatible with the Philips Avent range, excluding Classic bottles and cup handles. We advise to use the Natural bottles with Natural feeding nipples only.

Simple to use and clean, quick and easy assembly
Simple to use and clean, quick and easy assembly

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

This bottle is BPA free*
This bottle is BPA free*

The Philips Avent Natural bottle is made of BPA free* material (glass, polypropylene and silicone).

Technical details
Product color
Transparent
Bottle capacity *
240 ml
Easy to assemble
Yes
Easy to clean
Yes
Bottle material
Glass
Country of origin
England
Nipple material
Silicone
Technical details
Dimensions (Height x Diameter)
3.43 x 2.6" (87 x 66 mm)
Recommended age (min)
1 month(s)
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Weight
0.517 oz (14.7 g)
Packaging content
Number of bottles included *
1