location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS Fax-L140/ES fax machine Laser 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS Fax-L140/ES
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2234B035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574511689
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS Fax-L140/ES fax machine Laser 33.6 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 3 sec/page
More>>>
Fax
Print technology *
Laser
Color faxing *
No
Modem speed *
33.6 Kbit/s
Fax transmission speed
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MMR, MR
Fax dual access
Yes
One-touch dials
15
Features
Noise level
66.7 dB
Copying
Copy speed (black, normal quality, A4)
12 cpm
Maximum number of copies
99 copies
Input & output capacity
Standard input capacity
150 sheets
Auto document feeder (ADF) input capacity
30 sheets
Display
Display language
17
Memory
Fax memory
340 pages
Printing
Print speed (black, normal quality, A4/US Letter)
12 ppm
Scanning
Scan speed
3.5 sec/page
Weight & dimensions
Dimensions (WxDxH)
8.7 x 15.2 x 15.7" (221 x 386 x 400 mm)
Weight
17.6 lbs (8 kg)
Power
Power consumption (typical)
700 W
Power consumption (standby)
8 W
Other features
Power requirements
AC 200-240V 50-60Hz
Copy resolution (black text)
203 x 300 DPI
Standby acoustic emission
25 dB
Print technology
Print technology resolution
600 x 600 DPI
Country Distributor
Nederland 1 distributor(s)