location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6267 2.2" 3.7 oz (105 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6267
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0027947
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6267 2.2" 3.7 oz (105 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.2" 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 1020 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:32:16
Uk has collected 9 expert reviews for Nokia 6267 5.59 cm (2.2") 105 g and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
slashphone.com
Updated:
2011-08-02 10:32:11
Lastest News in this categorySlashRumor: Nokia Exx Business PhoneA phone without a confirmed model number pop up in the mobile-review forum today. The Nokia Exx is clearly a phone for business u...
0%
tech-faq.com
Updated:
2014-03-20 05:04:27
There is a reason that Nokia phones are known around the world as being the right device for just about every market. Unlike some other phone manufacturers, Nokia really tries to focus its efforts to create a phone that is designed for one particular...
Good Great features for just about anyone+ Long battery life for a Nokia device+ 3G support+ Great Nokia screen...
Bad Not particularly stylish...
Bottom line Like clamshell phones? Dont need anything particularly fancy on your phone? Then look at the Nokia 6267. If you can find one for a decent price, it is well worth the cost.
0%