More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWNB5201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWNB5201-100PES

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449090314

Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
111538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Data transmission
Maximum data transfer rate
*
500 Mbit/s
Wireless LAN features
Frequency band
2.4 GHz
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
System requirements
Compatible operating systems
Microsoft Windows 7, Vista, XP, Mac OS X, Windows 8
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 4 expert reviews for NETGEAR XWNB5201 500 Mbit/s and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
82%
|
Source | Review comments | Score |
---|---|---|
kitguru.net
Updated:
2015-01-01 05:45:21 |
Today we are taking a look at NetGear’s XWNB5201 PowerLine 500 Wifi adapters. These powerline adapters promise to extend a WiFi network with wireless speeds up to 300 Mbps. Retailing for £79.00 inc vat. the XWNB5201 are expensive, but are they worth...
![]() ![]() |
85%
|
micromart.co.uk
Updated:
2015-01-01 05:45:21 |
It would be safe to say that in the past year the penny has dropped with many in the network hardware business about how useful Powerline technology is for extending wi-fi networks. The speed of 'n' or 'g' class wi-fi can't usually saturate a good Powerli...
|
70%
|
hardwareheaven.com
Updated:
2015-01-01 05:45:21 |
We have looked at a number of NETGEAR devices recently, from state of the art routers featuring Wireless-AC technology to Music Extenders and WiFi range enhancers. Today we are looking at a wireless access point that utilises Powerline technology to acces...
![]() |
90%
|
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
WN1000RP-100PES | WN1000RP |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|