Maximum print size
210 x 297 mm
Paper tray media types
*
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Multi-purpose tray media types
Letterhead
ISO A-series sizes (A0...A9)
*
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 176 g/m²
Standard interfaces
Ethernet, USB 1.1, USB 2.0
Processor family
NXP ColdFire V5e
Processor frequency
300 MHz
Minimum system requirements
800 x 600
Market positioning
*
Business
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003
Minimum storage drive space
50 MB
Minimum processor
intel Pentium II +
Weight
48.9 lbs (22.2 kg)
Bundled software
HP Toolbox FX
HP Device Configuration Utility
HP Solution Center
HP Photosmart Premier
HP Photosmart Studio
HP Director
HP Document Viewer
HP MFP Setup Assistant
Readiris PRO
HP Image Transfer
Applet
Networking features
Fast Ethernet
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Maximum media size
76 x 127 - 216 x 356 mm
Maximum media size (WxH)
8.5 x 14" (216 x 356 mm)