location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85 IS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2602B011 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 MP CCD Black, Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
More>>>
Picture quality
Image sensor size *
1/2.3"
Megapixel *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
6.2 - 18.6 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction
Flash exposure lock
Yes
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video formats supported
avi
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display
Display diagonal *
2.5"
Display resolution (numeric)
230000 pixels
Camera
White balance *
Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Dusk, Fireworks, Night, Night portrait, Party (indoor), Sunset, Underwater
Photo effects *
Black&White, Positive film, Sepia, Vivid
Playback zoom (max)
2x
Custom color
Yes
Design
Product color *
Black, Silver
Weight & dimensions
Width
3.39" (86 mm)
Depth
0.803" (20.4 mm)
Height
2.13" (54 mm)
Weight
4.59 oz (130 g)
Other features
Video capability
Yes
Dimensions (WxDxH)
3.39 x 2.13 x 0.803" (86 x 54 x 20.4 mm)
Lens focal range
f/2.8 – f/4.9
Lens system
6 elements in 5 groups
Built-in flash
Yes
Camera shutter speed
1/60 - 1/1500 s
Focal length (35mm film equivalent)
1.38 - 4.13" (35 - 105 mm)
Compatible operating systems
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:17:32
Uk has collected 26 expert reviews for Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Photoradar.com
Updated:
2011-08-14 03:17:27
The casing and controls on the 10-megapixel Canon IXUS 85 IS have barely changed from the earliest 3-megapixel IXUS, which may sound lazy but we feel it's a very good idea.The flat finish of the sturdy casing makes it easy to hold securely and it's as ea...
Bottom line The casing and controls on the 10-megapixel Canon IXUS 85 IS have barely changed from the earliest 3-megapixel IXUS, which may sound lazy but we feel it's a very good idea.The flat finish of the sturdy casing makes it easy to hold securely and it's as ea...
60%
digicambuyer.co.uk
Updated:
2011-08-14 03:17:27
The 85 IS fits right into Canon's IXUS range with it compact size and striking features. Superficially the button and lens design have been improved since the IXUS 80. The IXUS 85 packs in 2 megapixels more into an almost identical body size and offe...
80%
tracyandmatt.co.uk
Updated:
2011-08-14 03:17:27
A little while ago, our friends at Canon provided us with a very smart looking Canon Digital IXUS 85IS. This is the mid range camera in the latest Digital IXUS range of cameras from Canon. The IXUS range has been around for a number of years now, and t...
Bottom line Staying true to the IXUS brand, the IXUS 85IS is a commendable well built and performing compact digital camera. It is very simple to use, light weight (Whilst still feeling very well built) and a fast performer with autofocus taking around ½ second ev...
0%
techradar.com
Updated:
2011-08-14 03:17:28
Canon has got the building of its IXUS cameras down to a fine art. The casing and controls on the 10-megapixel Canon IXUS 85 IS have barely changed from the earliest 3-megapixel IXUS, which may sound lazy but we feel its a very good idea. The flat finish...
Good Good layout, Very easy to use, Decent photo quality...
Bad High price, Dodgy digital zoom...
70%
webuser.co.uk
Updated:
2011-08-14 03:17:29
The last time we had a round-up of pocket digital cameras, just over a year ago, Canons IXUS 70 romped home, priced at a similar level to this one. The smallest of the snappers on test here, this years new sibling is just as impressive, keeping the...
96%
alphr.com
Updated:
2011-08-14 03:17:30
Canon's latest pocket snapper, the 85 IS, is the most recent in a torrent of compact cameras to land in the PC Pro offices recently, most from this one manufacturer. There are now no fewer than nine digital compacts in the IXUS range, and deciding whic...
Bottom line Excellent build quality and ease of use undermined by distinctly average image quality...
67%
pocket-lint.com
Updated:
2011-08-14 03:17:31
The Canon IXUS 85 is a good little camera, but for some, the price premium might not justify the return over the 8MP offering of the IXUS 80...
Good Lightweight, easy to use, great screen...
Bad Design a little bland, tingeing around highlights, corner blurring...
Bottom line The Canon IXUS 85 is a good little camera, but for some, the price premium might not justify the return over the 8MP offering of the IXUS 80...
80%
expertreviews.co.uk
Updated:
2011-08-14 03:17:32
Canons Digital Ixus 85 IS isnt as expensive or as feature-packed as the 970 IS, but its smaller body is more appealing. The optical viewfinder will please long-sighted people who struggle with LCD screens, although the view through it is small. Co...
80%
Cameras.co.uk
Updated:
2011-08-14 03:17:32
The Canon IXUS 85 IS is one of the more stylish pocket cameras. It has 10 megapixels and a 3x optical zoom lens. Why Buy the Canon IXUS 85 IS?If you are looking for a pocket camera and picture quality is your prime consideration then the IXUS 85 IS sh...
86%
goodgearguide.com.au
Updated:
2011-11-04 09:46:45
The Canon Digital IXUS 85 doesnt do anything revolutionary, but it follows the trend of its predecessors by offering a combination of stylish design, great image quality and some nifty features in a petite design, making it a compelling purchase for a...
Good Sharp 10-megapixel shots, great colour, speedy performance, stylish design, intuitive interface, optical image stabilisation...
Bad Some noise issues (particularly above ISO 400), purple fringing somewhat prominent outdoors The Final Word The Canon Digital IXUS 85 doesnt do anything revolutionary, but it follows the trend of its predecessors by offering a combination of stylish de...
Bottom line The Canon Digital IXUS 85 doesnt do anything revolutionary, but it follows the trend of its predecessors by offering a combination of stylish design, great image quality and some nifty features in a petite design, making it a compelling purchase for a...
85%
stuff.tv
Updated:
2014-03-31 01:21:47
We’re regaining confidence in Canon’s powers of compact camera making. No sooner had the impressive IXUS 90 IS left our testing labs than this tiny 10 model turned up on our doormat.The IXUS 85 IS redefines what you expect from such a teensy b...
Good Tiny yet solid. Fast. Excellent pics. Optical viewfinder. Simple controls...
Bad Not great over ISO 400...
Bottom line Tiny, intuitive and a great performer, the IXUS 85 is the ideal carry-anywhere camera...
100%
infosyncworld.com
Updated:
2011-08-14 03:17:27
Is this just another lackluster compact zoom, or will that killer Canon color push this 10-megapixel camera ahead? Find out in our comprehensive Canon SD770 review.
Good Great menus. Excellent color options and manual controls. Good low light...
Bad Overall compression issues and/or blowouts in most images. Small LCD screen...
Bottom line The Canon SD770 will suit the needs of most advanced tourists and beginner shooters who want to expand their photography knowledge. You wont find many external controls on the camera, other than a circular directional pad and round shutter button zo...
67%
whatdigitalcamera.com
Updated:
2011-08-14 03:17:28
A 10MP sensor is joined by a 35-105mm equivalent lens, with DIGIC III processing driving the camera. Image stabilisation accompanies the lens, while a wide range of My Colours colour options headline the pre- and post-capture functionality available.Be...
Good Design and handling, easy operation, good results...
Bad Corner sharpness, no standout features, fringing...
88%
digitalcamerareview.com
Updated:
2011-08-14 03:17:29
With some high-profile, heavily hyped siblings around, it's easy for the to get overlooked. Sitting between exciting new interface designs and lots of new technology in the SD790 and 890, and the budget bomber SD1100 IS – follow-up to a camera that...
Good Simplicity, streamlined interface are appealing, Refreshingly good ultracompact battery life, AF performance is hard to beat, Rugged build quality, classic good looks...
Bad Slow flash recycle times remain, Unimpressive lens, Sensor is a bit noisy, even at lower ISOs, Too easy to get more camera for the money?, Canon PowerShot SD770 IS...
Bottom line I like the SD770 in no small part because I feel like it does arguably the best job of getting back to what Canon's whole ELPH compact camera concept was about in the first place: simplicity, style, and nice snapshots at a (compared to the higher-end...
0%
stuff.tv
Updated:
2011-08-14 03:17:30
We’re regaining confidence in Canon’s powers of compact camera making. No sooner had the impressive IXUS 90 IS left our testing labs than this tiny 10 model turned up on our doormat.The IXUS 85 IS redefines what you expect from such a teensy b...
Good Tiny yet solid. Fast. Excellent pics. Optical viewfinder. Simple controls...
Bad Not great over ISO 400...
Bottom line Tiny, intuitive and a great performer, the IXUS 85 is the ideal carry-anywhere camera...
100%
steves-digicams.com
Updated:
2011-08-14 03:17:31
The PowerShot SD770 IS Digital ELPH’s classic box and circle design has characterized the Digital ELPH look for more than a decade. This 10-megapixel model boasts the thinnest body of any optically image stabilized ELPH model ever produced, featuring a...
0%
trustedreviews.com
Updated:
2011-08-14 03:17:31
Canon's Digital IXUS range of compact cameras currently stands at at nine models, ranging from the 7.1-megapixel IXUS 70 (£126) to the new IXUS 970 IS (£230) reviewed here a couple of weeks ago. The mid-point of the range is represented by another new mod...
80%
Kenrockwell.com
Updated:
2011-08-14 03:17:32
I personally buy from Ritz, Adorama and Amazon. I cant vouch for any other ads. Canon SD770 IS © 2008 KenRockwell.com. All rights reserved. Canon SD770 IS. enlarge. Id order mine from Adorama as soon as they start taking orders. It helps me keep...
0%
Country Distributor
Nederland 1 distributor(s)