location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H7560A toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H7560A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H7560A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568011246
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Greenman H7560A toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Black toner page yield: 6500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
HP Color LaserJet 2700 n, HP Color LaserJet 3000, HP Color LaserJet 3000 dn, HP Color LaserJet 3000 dtn, HP Color LaserJet 3000 n
Quantity per pack *
1 pc(s)
Black toner page yield *
6500 pages
Printing colors *
Black
Brand compatibility *
HP
OEM code
Q7560A
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3.31 lbs (1.5 kg)
Packaging data
Package length
5.2" (13.2 cm)
Package volume
14400 cm³
Package width
14.8" (376 mm)
Package height
5.79" (147 mm)
Package weight
3.31 lbs (1.5 kg)
Sustainability
Sustainability certificates
Svanenmärkt
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15113DK Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15112DK Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15111DK Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15110DK Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan toner cartridge 1 pc(s) Black
(show image)
4203090 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)