location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 5720-5B1G12Mi Intel® Core™2 Duo T5670 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 5720-5B1G12Mi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TK206.073
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2025 20:33:06
The date of the most recent change of the data-sheet in Icecat's system
Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5670
Processor cores
2
Processor threads
2
Processor frequency *
1.8 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Bus type
FSB
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
9
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer Crystal Eye, Acer GridVista, Acer Launch Manager, Adobe Reader, Cyberlink PowerDVD, NTI CD Maker / NTI Shadow
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
No
Idle States
Yes
Processor package size
35 x 35 mm
Processor code
SLAJ5
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
35163
Battery
Number of battery cells
6
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.5" (267 mm)
Height (front)
1.19" (3.03 cm)
Height (rear)
1.69" (4.3 cm)
Weight *
6.66 lbs (3.02 kg)
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Type
PC
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:47:33
Uk has collected 12 expert reviews for Acer TravelMate 5720-5B1G12Mi Intel® Core™2 Duo T5670 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2014-07-01 03:47:33
Acers TravelMate 5720-602G16Mi targets the corporate user, and is a 15.4-inch machine offering power and strength. Open the lid and the most striking aspect is the keyboard. With a five-degree curve that ensures your hands point inwards when typing, it...
Good Solid build, Good performance, Impressive battery life, Lightweight...
Bad Quite bulky, Modest storage...
Bottom line Acers TravelMate 5720-602G16Mi targets the corporate user, and is a 15.4-inch machine offering power and strength. Open the lid and the most striking aspect is the keyboard. With a five-degree curve that ensures your hands point inwards when typing, it...
70%
Zdnet.com.au
Updated:
2014-07-01 03:47:33
Design The Travelmate is all business, its matte black, silver and grey and reinforced screen, while not as rugged as a Lenovo, will certainly stand up to its share of knocks. Acers quick access buttons have been reduced to a tiny, yet still comfortab...
Good Solid build quality, Well featured, Competitively priced, Curved keyboard...
Bad USB port positioning, Low res Webcam...
Bottom line The Travelmate is an excellent notebook for business if youre interested in the 15-inch space, and youre happy with the 3kg weight.
80%
pcadvisor.co.uk
Updated:
2014-07-01 03:47:33
If you want a mid-priced laptop able to translate a solid specification list into rock-solid performance, the Acer TravelMate 5720 may be your best choice. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our ess...
Bottom line On balance, we think the Acer TravelMate 5720 is the best of the mid-range laptops we’ve reviewed recently. Its performance and specifications, along with its £699 price tag and excellent connectivity options, earn the Acer TravelMate 5720 our Best Bu...
90%
alphr.com
Updated:
2014-07-01 03:47:33
A superb package for the price, with plenty of power. Only the unambitious battery life lets it down. The quality of budget notebooks keeps rising. Last month, Samsung impressed with its Q70, which managed to combine classy looks with a very acceptabl...
83%
goodgearguide.com.au
Updated:
2014-07-01 03:47:33
The Acer TravelMate 5720G is one of Acers new Centrino-based (Santa Rosa) notebooks. Its affordable, well-built and has plenty of speed and storage capacity. In performance and battery tests the TravelMate 5720G performed very well, and its sturdy, g...
Good Latest Centrino platform, Plenty of connectivity, Long battery life, Built-in Web-cam...
Bad Curved keyboard might take some getting used to The Final Word Theres little or nothing to complain about with this notebook. Its got power, long battery life and plenty of functionality. Notes # This product is no longer available directly from the...
Bottom line Theres little or nothing to complain about with this notebook. Its got power, long battery life and plenty of functionality. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution ch...
80%
maximumpc.com
Updated:
2014-07-01 03:47:33
With a 15.4-inch screen, Acer’s TravelMate 5720 skirts the edge of what qualifies as a mainstream notebook. But at 7.5 lbs. of carry weight, it’s still pleasantly portable for a device that offers respectable multimedia and gaming functionality with a...
Good Excellent multimedia benchmark scores; 2GB of RAM; responsive keyboard; screen decentlyreadable even in sunlight; decent battery life.
Bad Smallish hard drive; comes with Vista Business instead of Home Premium, for some reason.
80%
Laptopmag.com
Updated:
2014-07-01 03:47:33
This value-priced business notebook offers fast performance and long battery life.
Good Strong performance, Long battery life, Comfortable keyboard...
Bad Narrrow viewing angles, Rear USB plugs...
Bottom line Overall, the Acer TravelMate 5720 notebook offers enough features to keep business users satisfied and working quickly. Its fast performance, long battery life, and generous screen real estate make it a very good choice for corridor warriors and meetin...
80%