location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 136 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
136 Tri-color
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9361HJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160708362 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2024 09:16:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 136 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Standard Yield
  • - Color ink page yield: 220 pages
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Color ink page yield *
220 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Total amount of recycled materials used for making
50%
Weight & dimensions
Width
3.94" (100 mm)
Weight & dimensions
Depth
1.46" (37 mm)
Height
4.57" (116 mm)
Weight
1.41 oz (40 g)
Packaging data
Package width
3.94" (100 mm)
Package depth
4.57" (116 mm)
Package height
1.46" (37 mm)
Package weight
2.12 oz (60 g)
Logistics data
Pallet dimensions (W x D x H)
48 x 40 x 29.5" (1219 x 1016 x 750 mm)
Pallet weight
6.49 oz (184 g)