location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 722-C62kk AMD C C-60 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
722-C62kk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.SFT02.251
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2025 19:18:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire One 722-C62kk AMD C C-60 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Black
  • - AMD C C-60 1 GHz
  • - 11.6" 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM
  • - 320 GB HDD
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium 64-bit
More>>>
Design
Product type *
Netbook
Product color *
Black
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD C
Processor model *
C-60
Processor frequency *
1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Audio
Audio system
HD
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
TV-out
No
Performance
Motherboard chipset
AMD A50M
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Bundled software
Microsoft Office Starter, Bing Bar, Windows Live Essentials
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
DC-in jack
Yes
Power supply
40 W
Certificates
Compliance certificates
RoHS
Certification
WEEE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
11.2" (285 mm)
Depth
7.95" (202 mm)
Height
1" (25.4 mm)
Weight *
3.22 lbs (1.46 kg)
Other features
Wireless technology
802.11b/g/n
Graphics card family
AMD
Display
LCD
Graphics card
Radeon HD 6290
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 01:14:43
Uk has collected 50 expert reviews for Acer Aspire One 722-C62kk AMD C C-60 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-05-18 01:14:43
The Acer Aspire One 722-C58KK features an AMD C-60 APU (Accelerated Processing Unit) which comes as a welcome change considering that most netbooks feature Intel's Atomprocessor. Let's see whether this particular configuration choice yields an improve...
Bottom line If you are a user who will be sticking to using this netbook for basic computing needs such as browsing, listening to music and other such activities the AO 722 is a good option to consider in the sub-£250 category...
70%
notebookcheck.net
Updated:
2014-05-18 01:14:43
Tobias Winkler (translated by Florian Meiler), 07/11/2012 Acer has techically revised the Aspire One 722 and offers more power for your money. We have tested if this can be pulled off with AMDs C-60 CPU and HD 6290 Graphics, und looked what else Acer...
Good Bright Display, Quiet and economical, Good mobile capabilitys with long battery life, Equipped according to it's class...
Bad Wiew angle-dependant, low contrast and mirroring Display, Heats up a lot even though the components aren't powerfull, Disappointing keyboard, Flexing Palmrest...
Bottom line With the Aspire One 722-C62kk, Acer has upgraded the performance and improved the display qualities of its netbook. Computing power is sufficient for a wide spectrum of applications and should satisfy most home users. Otherwise, the notebook is more or le...
84%
booredatwork.com
Updated:
2014-05-18 01:14:43
The Acer Aspire One 722-0473 is an 11.6-inch HD LED notebook powered by an AMD processor. What we have here is a small simple device that is feature packed and relatively easy to use. Lets get the the negative out the way – if you are getting this noteboo...
0%
pcmag.com
Updated:
2014-05-18 01:14:43
In a market dominated by tablet PCs, netbooks still have a presence. And with AMD's release of its Fusion APUs, netbooks have gained some oomph in terms of processing power. The Acer Aspire One AO722-0828 ($349.99 list at Costco) features a Fusion APU...
Good AMD Fusion processor is a good performer, 4GB of RAM included, No bloatware, HDMI port included, Huge 500GB hard drive...
Bad Battery life is short compared to others...
Bottom line The Acer Aspire One AO722-0828 has a few stand-out features, for a netbook: 4GB of RAM and a 500GB hard drive are rare finds in this category. But a relatively short battery life leaves something to be desired...
70%
pcmag.com
Updated:
2014-05-18 01:14:43
Netbooks may have lost a lot of their momentum to tablets like the Apple iPad 2 and HP TouchPad, but by and large they still have superior hardware. So if you need an easily portable system, the Acer Aspire One 722-BZ480 may be a good way to go. It com...
Good Nice display, Long battery life, HDMI port included...
Bad So-so performance, Flexing in keyboard, Mouse buttons a little stiff, Contains bloatware...
Bottom line If you're looking for a cheap, bare-bones netbook, the Acer Aspire One 722-BZ480 is not a bad choice...
70%
computershopper.com
Updated:
2014-05-18 01:14:43
The epic Story of the Netbook is still being written. It's not quite Hemingway (yet), but are you ready for the CliffsNotes version of the first few chapters?Chapter One: Once upon a time, you could buy a cheap netbook for well under $400...
Good Above-average LCD for a netbook, Speedy for price, HDMI output, Playful design, Very able Webcam...
Bad Weak speakers, Design will put off serious-minded users, Annoying beeps when power cord is attached or detached...
Bottom line A strong all-around netbook, this Aspire is one of the best media-focused models on the market. It's speedy for the price, and the excellent display works well with 720p video...
85%
etechreviews.com
Updated:
2014-05-18 01:14:43
Talking of netbooks in present tablet era seems a tad outdated, and it wont be a lie if we say that Netbooks actually have eventually disappeared from Earth, but not completely. Even in the post-iPad age, every now and then we see the inexpensive 10- a...
Bottom line Finally, we would say that the Acer Aspire One 722-BZ608 is a nicely priced 11 in laptop, which is a lot more powerful than the conventional Netbook, but surely is not as fast as some of the high priced 11 inch options. You easily can get better optio...
0%
techreviewsource.com
Updated:
2014-05-18 01:14:43
The Acer Aspire One 722 is an ultraportable laptop that borderlines on being a netbook. It has the new AMD Fusion processor, an appealing design, long battery life, but has some lacking performance in some aspects.The Acer Aspire One 722 has a desi...
Good Attractive & portable design, Above average battery life...
Bad Display is only average, Uncomfortable keyboard, Mediocre performance...
60%
Laptopmag.com
Updated:
2014-05-18 01:14:43
Ever since AMD's Fusion processor made their first appearance in January, the affordable ultraportable category has seen some seriously sweet entrants at enticing prices. Now that Acer has joined the party, along with HP, Sony, and Lenovo, we're seeing...
Good Sleek, slim design, Large, friction-free touchpad, Long battery life, Good webcam...
Bad Sub-par keyboard, Mediocre performance, Display isn't as bright as we'd like...
Bottom line With its netbook pricing and eye-catching design, the Acer Aspire One 722 is a pretty good value. You get a larger, higher-res screen than a netbook, nearly 7 hours of battery life, and the ability to play HD video for just $379. Other ultraportables p...
70%
notebookcheck.net
Updated:
2014-05-18 01:14:43
The netbook shows modernizations in the area of case and display. The latter now has a resolution of 1280x720 pixels (HD Ready) and a glare type surface at a typical size. The prior model still had the finer resolution of 1366x768 pixels in a 16:9 format...
Good Slim and elegant case, Easy extendability, Room saving, light power adapter, Average office performance, Low system noise, Convincing battery runtimes...
Bad Lack of case stability, Small scope of delivery, Only a 12 month warranty ex-factory, Average display rates, Temperatures during load...
Bottom line The Acer Aspire One 722 finishes off the netbook portfolio with the latest AMD C-50 APU and incorporated Radeon HD 6250 Grafik. In terms of performance, the given bundle is nothing new and the Intel opponent should be preferred for pure office performance...
85%