location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 5550n Remarketed Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 5550n Remarketed Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3714AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160385112 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2012
Product end of life date
Delivering versatility and brilliant print quality

Empower your business with wide format (A3 and 11 x 17-inch) color laser printing
Create accurate color, precise drawings, and great images every time

Enhanced print quality

Proven performer with up to 28 ppm, under 17-second FPO, and up to 288 MB RAM
Redefine your printing experience with blazing performance you can count on

Powerful performance

Reliable HP supplies and duty cycle up to 160,000 ppm keep intervention rates low
Printer design and HP Smart printing technology[1] make supplies management easy

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 22:48:37
Uk has collected 4 expert reviews for HP Color LaserJet 5550n Remarketed Printer and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-09-26 22:48:34
Prints graphics quickly, and provides great image quality across the board, but it will cost you a chunk of change.
57%
pcmag.com
Updated:
2015-06-25 06:14:39
The HP Color LaserJet 5550dtn is a capable color laser with good performance, particularly for photos, and good to excellent Specs: Type: 1-pass color, Technology: Laser, Rated Speed (Color): 27 ppm, Rated Speed (Mono): 27 ppm...
70%