location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-6100PS LASER 16PPM 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-6100PS LASER 16PPM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C479011
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EPL-6100PS LASER 16PPM 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 x 1200 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total output capacity: 100 sheets
  • - Internal memory: 40 MB 200 MHz
More>>>
Printing
Color *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
21 s
Time to first page (black, normal)
15 s
Features
Maximum duty cycle *
15000 pages per month
Page description languages *
EPSON FX, PCL 5E, PCL 6, PostScript 3
Input & output capacity
Total output capacity *
100 sheets
Input & output capacity
Maximum input capacity
750 sheets
Maximum output capacity
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
40 MB
Maximum internal memory
136 MB
Processor frequency
200 MHz
Other features
Power supply
668 W
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:56:58
Uk has collected 1 expert review for Epson EPL-6100PS LASER 16PPM 600 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-15 00:56:58
Finishing second overall in our roundup the Epson EPL-6100 was edged out of first place by the HP 1300 and the OKI C5100, with its incredible range of features. However, this is not to say that the Epson EPL-6100 doesn?t have a wide range of functions. On...
0%