location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Optical Wheel Black PS/2 M-F(S)BF96 mouse Office PS/2 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical Wheel Mouse Black PS/2 M-F(S)BF96
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
953688
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:19:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Optical Wheel Black PS/2 M-F(S)BF96 mouse Office PS/2 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 600 DPI Black
  • - PS/2
  • - Scroll type: Wheel Buttons quantity: 3
More>>>
Mouse
Purpose *
Office
Device interface *
PS/2
Movement detection technology *
Optical
Movement resolution *
600 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Mouse
Recommended usage
PC
Design
Product color *
Black
Packaging data
Bundled software
Logitech MouseWare
Other features
Compatible operating systems
Windows 95, 98, Me, NT 4.0, 2000, XP
Minimum system requirements
- PS/2 - CD-ROM
Mouse dimensions (WxDxH)
4.92 x 3.54 x 1.54" (125 x 90 x 39 mm)
Brand Image Article code product Stock Price from
Logitech RX300 Premium Optical Grey OEM mouse USB Type-A + PS/2 800 DPI Logitech RX300 Premium Optical Grey OEM mouse USB Type-A + PS/2 800 DPI
(show image)
931434-0600/91000429 RX300 Premium Optical Mouse Grey OEM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI Logitech RX300 Premium Optical Black OEM mouse USB Type-A + PS/2 800 DPI
(show image)
931433-0600/429 RX300 Premium Optical Mouse Black OEM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical Wheel PS/2 White (10-PACK) mouse PS/2 Logitech Optical Wheel PS/2 White (10-PACK) mouse PS/2
(show image)
953686-1600/BUN Optical Wheel Mouse PS/2 White (10-PACK) 0.00
(excl. VAT)
0 (incl. VAT)