location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Alto Cordless Black keyboard Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alto Cordless Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967684-0104
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Keyboard
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Battery technology
Alkaline
Battery type
AAA
Power
Number of batteries supported
2
Mouse
Mouse included *
No
System requirements
Minimum system requirements
PC notebook (up to 15.4-inch), USB
Other features
Compatible operating systems
Windows XP/Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:56
Uk has collected 15 expert reviews for Logitech Alto Cordless Black keyboard Bluetooth and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-03 23:26:56
So apart from this being a full size keyboard it also comes with a stand to raise your notebooks screen so that in effect you have the same arrangement as you would get with a desktop, so you just put your laptop in the stand and forget it has a keyboa...
68%
smarthouse.com.au
Updated:
2011-11-05 12:40:37
Bad computer posture may cause problems like neck and back pains and may even give you Repetitive Strain Injuries (RSI) in the future. If you use your notebook a lot, then perhaps it’s about time you invest in something that will improve your notebo...
100%
Zdnet.com.au
Updated:
2011-11-05 12:40:38
Taking on board comments from the initial version of the Alto notebook stand, Logitech has separated the keyboard and made it wireless. Design The Alto Cordless is a rugged stand that will take even the largest desktop replacements with ease. The rubbe...
Good Sturdy, Wireless keyboard...
Bad High price, No form of mouse navigation...
Bottom line If you need a notebook stand to make your life that little more ergonomic, Logitechs Alto Cordless is certainly the Rolls Royce. Just expect to pay the same sort of premium as well.
80%
ozhardware.com.au
Updated:
2011-11-05 12:40:38
The Alto from Logitech gives notebook users the convenience of a full size keyboard as well as a notebook stand that brings your notebook screen up to eye-level when working on a desk, as well as a few other nifty features. We take a look in a bit more...
70%
thinkcomputers.org
Updated:
2011-10-03 23:26:55
Laptops are more and more becoming desktop replacements for most people. You can get laptops that are just as powerful as desktop machines and even better you can take them with you. Since they are using the laptop as a desktop replacement often times...
Good Geeks.com price, Makes your notebook level with eyes, Adds 2 more USB ports, Decent keyboard included...
Bad No batteries or manual included, No angle adjustment on the stand...
Bottom line I think that if you are using your laptop as a desktop replacement then the Alto is something you should really look at. It not only provides a stand so you have a good viewing angle at your laptops screen it also give you the addition of a full-size...
90%
pcfrags.com
Updated:
2011-10-03 23:26:56
In a change to our normal Desktop PC component & hardware reviews, PC Freaks & Geeks have decided to expand our review categories. With special thanks going to Logitech, PC Freaks & Geeks will be examining a product from their notebook/keyboard range...
Bottom line The Alto Cordless unit is a quality accessory for your notebook that offers improved notebook use comfort and increased portability. While its high price tag may put some users off, and some will look at this unit as more of a luxury than a necessit...
0%
SysOpt.com
Updated:
2011-10-03 23:26:56
May 22, 2008 By Vince Freeman The boom in notebook sales continues to dominate the PC marketplace, and when households and businesses add new systems, odds are that notebooks will make up a significant percentage. The price of portable computers has also dropped, and large vendors like Dell and HP regularly offer low-cost models that are more powerful than the majority of existing desktops. Core 2 Duo processors, 2GB of DDR2, 250GB hard drives, and optional discrete graphics now represent the entry-l...
75%
trustedreviews.com
Updated:
2011-10-03 23:26:56
Laptops are slowly taking over the world, and it's fair to say that the average PC user would rather buy a notebook than a desktop these days. It's not really surprising though. In the current market environment, you can purchase a notebook for around twi...
Bottom line Like many of Logitech's products, the Alto is not cheap, but then the old adage that you get what you pay for really does apply here, and is backed up by a healthy five year warranty. The Alto offers an appealing combination of complete wireless freedom (...
80%
about.com/compute
Updated:
2011-10-03 23:26:56
The Logitech Alto Cordless is much like the original Logitech Alto. The most obvious difference is that the Alto Cordless uses a wireless keyboard. The wireless keyboard is separate from the notebook riser portion of the Logitech Alto Cordless. The not...
80%
i4u.com
Updated:
2011-10-03 23:26:56
Not too long ago Logitech introduced the Alto notebook keyboard and stand that raised your notebook up for more comfortable use and added a full-size external keyboard. Recently Logitech introduced a wireless version of the Alto called the Logitech Alt...
Good e, Raises laptop screen to comfortable levels, Wireless keyboard is easier to use at your desk, Full array of shortcut and media keys...
Bad Heavy design makes it less than ideal for portable use...
Bottom line As long as you aren’t looking for a notebook keyboard to use on the road, the alto Cordless is fantastic. Users who replaced the desktop at home or in the office with a notebook will love the Logitech Alto Cordless. It makes working with your notebo...
85%
Brand Image Article code product Stock Price from
Logitech Deluxe 250 , Black keyboard PS/2 QWERTY Logitech Deluxe 250 , Black keyboard PS/2 QWERTY
(show image)
967642 Deluxe 250 Keyboard, Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Value OEM Black keyboard PS/2 Logitech Value OEM Black keyboard PS/2
(show image)
967648 Value Keyboard OEM Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Value OEM White keyboard PS/2 Logitech Value OEM White keyboard PS/2
(show image)
967567-0104 Value Keyboard OEM White 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G15 keyboard USB Black Logitech G15 keyboard USB Black
(show image)
967599-0104 G15 Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Internet 350 PS/2 White OEM, Spanish keyboard PS/2 Logitech Internet 350 PS/2 White OEM, Spanish keyboard PS/2
(show image)
967718-0104 Internet 350 Keyboard PS/2 White OEM, Spanish 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Internet 350 USB Black OEM, Spanish keyboard Logitech Internet 350 USB Black OEM, Spanish keyboard
(show image)
967740-0104 Internet 350 Keyboard USB Black OEM, Spanish 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop EX 110 keyboard Mouse included RF Wireless QWERTY Black Logitech Cordless Desktop EX 110 keyboard Mouse included RF Wireless QWERTY Black
(show image)
967561-0104 Cordless Desktop EX 110 0.00
(excl. VAT)
0 (incl. VAT)