location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-310N laser printer Color 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-310N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-310N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-310N laser printer Color 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB 360 MHz
More>>>
Printing
Print speed (color, normal quality, A4/US Letter)
4 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
26 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Labels, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Processor frequency
360 MHz
Sound pressure level (printing)
47 dB
Weight & dimensions
Weight
24.3 lbs (11 kg)
Dimensions (WxDxH)
15.3 x 12.3 x 9.57" (388 x 313 x 243 mm)
Other features
Mac compatibility
Yes
Networking features
Ethernet 10 /100 Base TX
Compatible operating systems
Windows 2000/ XP/ 2003/ Vista Linux OS Mac OS X 10.3 - 10.5
Emulations
SPL-C
Stand-by LED
Yes
Brand Image Article code product Stock Price from
Samsung CLP-315 laser printer Color 2400 x 600 DPI A4 Samsung CLP-315 laser printer Color 2400 x 600 DPI A4
(show image)
CLP-315 CLP-315 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLP-310 laser printer Color 2400 x 600 DPI A4 Samsung CLP-310 laser printer Color 2400 x 600 DPI A4
(show image)
CLP-310 CLP-310 0.00
(excl. VAT)
0 (incl. VAT)