location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts AHDD014 internal hard drive 80 GB 7200 RPM 3.5" IDE/ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AHDD014
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AHDD014
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045355028
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Brand Image Article code product Stock Price from
Seagate Desktop HDD 80GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 80GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
(show image)
ST380215A 80GB 3.5" Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 80GB, 7200 RPM internal hard drive 3.5" Ultra-ATA/133
(show image)
HDS721680PLAT80 80GB, 7200 RPM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
(show image)
SP0822N 80GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 7K250 80GB internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
(show image)
14R9246 7K250 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 7K80 80Gb internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/133
(show image)
0A30210 7K80 80Gb 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 7K80 80GB internal hard drive 7200 RPM 2 MB 3.5" Parallel ATA
(show image)
HDS728080PLAT20 7K80 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 7K250 80GB Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
(show image)
HDS722580VLAT20 7K250 80GB Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor HDDiaMaxPlus9 80GBATA133 7200 8MB1pkbulk internal hard drive 80 GB 7200 RPM 8 MB 3.5" Ultra-ATA/133
(show image)
6Y080P0 HDDiaMaxPlus9 80GBATA133 7200 8MB1pkbulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
(show image)
ST380011A 80GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital HD Caviar 80GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM internal hard drive 3.5" EIDE/ATA
(show image)
WD800BB HD Caviar 80GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)