location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP740 Printer & Photo Frame photo printer Inkjet 300 x 300 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP740 Printer & Photo Frame
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2094B029
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SELPHY CP740 Printer & Photo Frame photo printer Inkjet 300 x 300 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 300 x 300 DPI
  • - Inkjet
  • - 2" LCD
  • - Wi-Fi Bluetooth USB port
More>>>
Printing
Print technology *
Inkjet
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
2"
Paper handling
Paper tray media types
Card stock, Photo paper
Non-ISO print media sizes
l
Credit card
Yes
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Performance
Compatible memory cards
Microdrive, miniSD, SD, SDHC
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
33.2 oz (940 g)
Packaging data
Bundled software
ZoomBrowser EX, Easy-PhotoPrint, PhotoStitch, EOS Mac: ImageBrowser, PhotoStitch, EOS
Other features
Dimensions (WxDxH)
7.05 x 5 x 2.48" (179 x 127.1 x 63 mm)
Mac compatibility
Yes
Power supply type
CA-CP200
Networking features
WiFi IEEE 802.11b
Compatible operating systems
Windows 2000 SP4 / XP (SP1-2) / Vista Mac OS X v10.3 - v10.4
DVD/CD printing
No