location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 888W wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
888W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO888W-GN-E-K9 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco 888W wireless router Fast Ethernet Single-band (2.4 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router Black
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n)
  • - Fast Ethernet
  • - Ethernet WAN DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Web-based management Quality of Service (QoS) support
More>>>
Brand Image Article code product Stock Price from
Cisco

Cisco 887 wireless router Fast Ethernet
(show image)
C887VAM-K9 887 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 881G wireless router Fast Ethernet 3G Black
(show image)
C881G+7-A-K9 881G 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 881G wireless router Fast Ethernet 3G Black
(show image)
C881G-V-K9 881G 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 881G wireless router Fast Ethernet 3G Black
(show image)
C881G+7-K9 881G 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco C886 wireless router Fast Ethernet Black
(show image)
C886VA-CUBE-K9 C886 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 881 wireless router Fast Ethernet 3G Black
(show image)
C881G-U-K9 881 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 881 wireless router Fast Ethernet Black
(show image)
CISCO881GW-GN-A-K9 881 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 888GW wireless router Fast Ethernet 3G Black, Blue
(show image)
CISCO888GW-GN-E-K9 888GW 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 881GW wireless router Fast Ethernet Single-band (2.4 GHz) 3G Black
(show image)
CISCO881GW-GN-E-K9 881GW 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 881G wireless router Fast Ethernet 3G Gray
(show image)
CISCO881G-K9 881G 0.00
(excl. VAT)
0 (incl. VAT)